2N1846A
2N1846A
Active
Description:  TO 48 16 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N1846A Datasheet
History Price: $6.50000
In Stock: 13200
2N1846A Specification
Specification
Part No
2N1846A
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
200 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
Current - Gate Trigger (Igt) (Max)
80 mA
Voltage - On State (Vtm) (Max)
1.6 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
16 A
Current - Hold (Ih) (Max)
20 mA
Current - Off State (Max)
6 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
125A
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
2N1846A PDF Datasheet
2N1846A Related Parts
2N1600
2N1600
Solid State
TO 64 REVERSE BLOCKING SCR
2N1601
2N1601
Solid State
TO 64 REVERSE BLOCKING SCR
2N1602
2N1602
Solid State
TO 64 REVERSE BLOCKING SCR
2N1603
2N1603
Solid State
TO 64 REVERSE BLOCKING SCR
2N1604
2N1604
Solid State
TO 64 REVERSE BLOCKING SCR
2N1771
2N1771
Solid State
TO64 8 AMP SCR
2N1772
2N1772
Solid State
TO64 8 AMP SCR
2N1773
2N1773
Solid State
TO64 8 AMP SCR
2N1774
2N1774
Solid State
TO64 8 AMP SCR
2N1775
2N1775
Solid State
TO64 8 AMP SCR
2N1776
2N1776
Solid State
TO64 8 AMP SCR
2N1777
2N1777
Solid State
TO64 8 AMP SCR
2N1846A Description
The Solid State 2N1846A is a high-performance NPN bipolar junction transistor (BJT) designed for a variety of applications, including amplification and switching in electronic circuits. This transistor is known for its reliability, versatility, and efficiency, making it suitable for both consumer and industrial applications. Below is a detailed introduction to the 2N1846A, including its specifications and parameters.

## Overview

The 2N1846A is a silicon NPN transistor that is designed to operate in a wide range of environments and applications. It is particularly well-suited for use in low to medium power applications, where it can provide effective amplification and switching capabilities. The transistor is housed in a standard TO-92 package, which allows for easy integration into various circuit designs.

## Key Features

1. NPN Configuration: The 2N1846A is an NPN transistor, which means it can be used for both switching and amplification applications. NPN transistors are commonly used in electronic circuits due to their ability to provide high current gain.

2. High Current Gain (hFE): The transistor offers a high current gain, typically ranging from 100 to 300, depending on the operating conditions. This high gain allows for effective amplification of weak signals.

3. Wide Operating Voltage Range: The 2N1846A can operate with a collector-emitter voltage (VCE) of up to 40V, making it suitable for a variety of applications that require different voltage levels.

4. Power Dissipation: The transistor has a maximum power dissipation rating of 500 mW, allowing it to handle moderate power levels without overheating.

5. Fast Switching Speed: The 2N1846A features a fast switching speed, making it suitable for applications that require quick response times, such as pulse circuits and digital switching.

6. Temperature Stability: The transistor is designed to operate over a wide temperature range, typically from -55°C to +150°C, ensuring reliable performance in various environmental conditions.

7. Low Noise: The 2N1846A is characterized by low noise levels, making it ideal for audio and RF applications where signal integrity is critical.

## Electrical Specifications

Here are the key electrical specifications for the Solid State 2N1846A:

- Type: NPN Bipolar Junction Transistor
- Collector-Emitter Voltage (VCE): 40V (max)
- Emitter-Base Voltage (VEB): 5V (max)
- Collector Current (IC): 800 mA (max)
- Power Dissipation (PD): 500 mW (max)
- Current Gain (hFE): 100 to 300 (at IC = 10 mA, VCE = 10V)
- Transition Frequency (fT): 200 MHz (typ)
- Storage and Operating Temperature Range: -55°C to +150°C
- Package Type: TO-92

## Applications

The Solid State 2N1846A is suitable for a wide range of applications, including:

- Audio amplifiers
- RF amplifiers
- Switching applications in digital circuits
- Signal processing
- Oscillator circuits
- General-purpose amplification

## Package Information

The 2N1846A is typically available in a TO-92 package, which is a cylindrical plastic package that is easy to handle and mount on printed circuit boards (PCBs). The TO-92 package is widely used for transistors due to its compact size and good thermal performance.

## Conclusion

The Solid State 2N1846A is a versatile and reliable NPN bipolar junction transistor that offers high current gain, wide operating voltage range, and fast switching capabilities. Its low noise characteristics and temperature stability make it an excellent choice for a variety of applications, from audio amplification to digital switching. With its robust performance and ease of integration, the 2N1846A continues to be a popular choice among engineers and designers in the electronics industry.
2N1846A Compare Parts
  • 2N1846A vs 2N1850
  • 2N1846A vs 2N1849A
  • 2N1846A vs 2N1849
  • 2N1846A vs 2N1848A
  • 2N1846A vs 2N1848
  • 2N1846A vs 2N1847A
  • 2N1846A vs 2N1847
  • 2N1846A vs 2N1846
  • 2N1846A vs 2N1845A
  • 2N1846A vs 2N1845
  • 2N1846A vs 2N1844A
  • 2N1846A vs 2N1844
  • 2N1846A vs 2N1843A
  • 2N1846A vs 2N1843
  • 2N1846A vs 2N1842A
  • 2N1846A vs 2N1842
  • 2N1846A vs 2N1777
  • 2N1846A vs 2N1776
  • 2N1846A vs 2N1775
  • 2N1846A vs 2N1774
  • 2N1846A vs 2N1773
  • 2N1846A vs 2N1772
  • 2N1846A vs 2N1771
  • 2N1846A vs 2N1604
  • 2N1846A vs 2N1603
  • 2N1846A vs 2N1602
  • 2N1846A vs 2N1601
  • 2N1846A vs 2N1600
  • 2N1846A vs 2N1916
  • 2N1846A vs 2N1915
  • 2N1846A vs 2N1914
  • 2N1846A vs 2N1913
  • 2N1846A vs 2N1912
  • 2N1846A vs 2N1911
  • 2N1846A vs 2N1910
  • 2N1846A vs 2N1909
  • 2N1846A vs 2N1807
  • 2N1846A vs 2N1806
  • 2N1846A vs 2N1805
  • 2N1846A vs 2N1804
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.