2N1846A
2N1846A
Active
Description:  TO 48 16 AMP SCR
Manufacturer:  Solid State
Datasheet:   2N1846A Datasheet
History Price: $6.50000
In Stock: 13200
2N1846A vs 2N1600
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Off State
200 V
50 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
3 V
Current - Gate Trigger (Igt) (Max)
80 mA
10 mA
Voltage - On State (Vtm) (Max)
1.6 V
2 V
Current - On State (It (AV)) (Max)
-
3 A
Current - On State (It (RMS)) (Max)
16 A
4.8 A
Current - Hold (Ih) (Max)
20 mA
25 mA
Current - Off State (Max)
6 mA
250 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
125A
25A @ 60Hz
SCR Type
Standard Recovery
Sensitive Gate
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 150 ℃
Mounting Type
Stud Mount
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
TO-208AB, TO-64-3, Stud
Supplier Device Package
TO-48
TO-64