1N5805
1N5805
Active
Description:  DIODE GEN PURP 125V 2.5A DO204AP
Manufacturer:  Solid State
Datasheet:   1N5805 Datasheet
History Price: $1.25000
In Stock: 2600
1N5805 Specification
Specification
Part No
1N5805
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
125 V
Current - Average Rectified (Io)
2.5A
Voltage - Forward (Vf) (Max) @ If
875 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
25 ns
Current - Reverse Leakage @ Vr
1 μA @ 125 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-204AP, Axial
Supplier Device Package
DO-204AP
Operating Temperature - Junction
-65 ℃ ~ 175 ℃
1N5805 PDF Datasheet
1N5805 Related Parts
1N5059
1N5059
NTE Electronics
DIODE AVALANCHE 200V 3A SOD57
1N5059
1N5059
Diotec Semiconductor
DIODE GEN PURP 200V 2A DO15
1N5059GP-E3/54
1N5059GP-E3/54
Vishay
DIODE GEN PURP 200V 1A DO204AC
1N5059GPHE3/54
1N5059GPHE3/54
Vishay
DIODE GEN PURP 200V 1A DO204AC
1N5059TAP
1N5059TAP
Vishay
DIODE AVALANCHE 200V 2A SOD57
1N5059TR
1N5059TR
Vishay
DIODE AVALANCHE 200V 2A SOD57
1N5060
1N5060
NTE Electronics
DIODE AVALANCHE 400V 3A SOD57
1N5060 TR PBFREE
1N5060 TR PBFREE
Central Semiconductor
DIODE GEN PURP 400V 1A GPR-1A
1N5060GP-E3/54
1N5060GP-E3/54
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GP-E3/73
1N5060GP-E3/73
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GPHE3/54
1N5060GPHE3/54
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5060GPHE3/73
1N5060GPHE3/73
Vishay
DIODE GEN PURP 400V 1A DO204AC
1N5805 Compare Parts
  • 1N5805 vs 1N5833
  • 1N5805 vs 1N5832
  • 1N5805 vs 1N5831
  • 1N5805 vs 1N5831
  • 1N5805 vs 1N5830
  • 1N5805 vs 1N5830
  • 1N5805 vs 1N5829
  • 1N5805 vs 1N5829
  • 1N5805 vs 1N5828
  • 1N5805 vs 1N5828
  • 1N5805 vs 1N5827
  • 1N5805 vs 1N5826
  • 1N5805 vs 1N5825
  • 1N5805 vs 1N5825
  • 1N5805 vs 1N5824
  • 1N5805 vs 1N5824
  • 1N5805 vs 1N5823
  • 1N5805 vs 1N5822US/TR
  • 1N5805 vs 1N5822US.TR
  • 1N5805 vs 1N5822US
  • 1N5805 vs 1N5822US
  • 1N5805 vs 1N5822RL
  • 1N5805 vs 1N5822HB0G
  • 1N5805 vs 1N5822HA0G
  • 1N5805 vs 1N5822H
  • 1N5805 vs 1N5822/TR
  • 1N5805 vs 1N5822.TR
  • 1N5805 vs 1N5822-T
  • 1N5805 vs 1N5822-B
  • 1N5805 vs 1N5822-A
  • 1N5805 vs 1N5822 B0G
  • 1N5805 vs 1N5822 A0G
  • 1N5805 vs 1N5822
  • 1N5805 vs 1N5822
  • 1N5805 vs 1N5822
  • 1N5805 vs 1N5822
  • 1N5805 vs 1N5822
  • 1N5805 vs 1N5822
  • 1N5805 vs 1N5822
  • 1N5805 vs 1N5822
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested