1N3902
1N3902
Active
Description:  DO5 20 AMP FAST RECOVERY RECTIFI
Manufacturer:  Solid State
Datasheet:   1N3902 Datasheet
History Price: $3.95000
In Stock: 2365
1N3902 Specification
Specification
Part No
1N3902
Category
Diodes - RF
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard - Single
Voltage - Peak Reverse (Max)
300V
Current - Max
20 A
Capacitance @ Vr, F
-
Resistance @ If, F
-
Power Dissipation (Max)
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
1N3902 Related Parts
1N3879
1N3879
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3879R
1N3879R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3880
1N3880
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3880R
1N3880R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3881
1N3881
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3881R
1N3881R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3882
1N3882
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3882R
1N3882R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3883
1N3883
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3883R
1N3883R
Solid State
DO4 6 AMP FAST RECOVERY RECTIFIE
1N3889A
1N3889A
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3889RA
1N3889RA
Solid State
12 AMP FAST RECOVERY RECTIFIER D
1N3902 Description
Overview of Microchip Technology 1N3902

The Microchip Technology 1N3902 is a high-speed switching diode widely used in signal processing, switching, and protection circuits. This diode is recognized for its fast recovery time, low capacitance, and reliable switching capabilities, making it suitable for applications such as digital circuits, RF switching, and high-speed rectification. The 1N3902 is a commonly adopted device in both consumer and industrial electronics where efficient and rapid switching is required.

Device Description

The 1N3902 is a silicon epitaxial planar diode designed specifically for high-speed switching applications. It features low junction capacitance and fast reverse recovery time, which minimize switching losses and reduce distortion in high-frequency circuits. This diode is typically used in low-current switching circuits, voltage clamping, and protection against transient voltage spikes.

With its rugged construction and stable electrical characteristics, the 1N3902 offers reliable performance across a wide range of temperatures and operating conditions. It comes in a standard axial-lead DO-35 glass package, which provides excellent thermal dissipation and mechanical durability.

Key Specifications

* Diode Type: Switching diode
* Maximum Repetitive Peak Reverse Voltage (VRRM): 100 V
Ensures reliable blocking of high-voltage transients.
* Maximum Average Forward Current (IF(AV)): 200 mA
Suitable for low-power signal switching applications.
* Peak Forward Surge Current (IFSM): 1 A (non-repetitive)
Able to handle short transient currents during switching events.
* Forward Voltage Drop (VF): Typically 1.0 V at 10 mA
Low voltage drop minimizes power dissipation in switching.
* Reverse Recovery Time (trr): Typically 4 ns
Fast switching capability enables use in high-frequency applications.
* Junction Capacitance (Cj): Approximately 3 pF at 1 MHz, VR = 4 V
Low capacitance reduces signal distortion at high frequencies.
* Operating Temperature Range: -65°C to +200°C
Broad temperature range suitable for demanding environments.
* Package Type: DO-35 axial lead glass package
Provides mechanical strength and easy PCB mounting.
* Reverse Current (IR): Typically less than 5 μA at VR = 20 V and 25°C
Low leakage current for efficient operation.
* Maximum Power Dissipation: 350 mW
Suitable for low to moderate power switching tasks.

Electrical Characteristics

The 1N3902 diode exhibits stable forward voltage and low leakage current, ensuring minimal signal loss and high efficiency in switching circuits. Its fast recovery time significantly reduces switching losses and noise in pulse circuits. The diode's low junction capacitance further supports high-speed signal integrity in RF and digital circuits.

The device is designed for repetitive switching at frequencies up to several MHz, maintaining reliable operation with minimal thermal stress due to its effective heat dissipation through the glass package.

Functional Features

* High-Speed Switching: Fast reverse recovery time (4 ns) allows use in high-frequency switching applications.
* Low Forward Voltage Drop: Typically 1.0 V at moderate current, reducing power losses.
* Low Junction Capacitance: Approximately 3 pF for minimal signal distortion.
* High Reverse Voltage Rating: Supports blocking voltages up to 100 V.
* Robust Packaging: DO-35 glass package offers good mechanical protection and thermal conduction.
* Wide Temperature Range: Operates reliably from -65°C to +200°C, suitable for harsh environments.
* Low Reverse Leakage Current: Minimizes leakage-related losses and interference.

Applications

* High-Speed Switching Circuits: Suitable for use in logic circuits and digital signal processing.
* RF and Communication Circuits: Used for signal routing and protection in radio frequency applications.
* Voltage Clamping and Protection: Safeguards sensitive components against voltage spikes.
* Rectification: Employed in low current and high-speed rectification tasks.
* Pulse Circuits: Provides rapid switching for pulse shaping and timing circuits.
* Consumer Electronics: Used in various switching and signal processing roles in everyday devices.
* Automotive and Industrial Electronics: Suitable for transient suppression and signal conditioning in harsh environments.

Mechanical and Packaging Details

The 1N3902 diode is enclosed in a standard DO-35 axial glass package, a common industry standard that facilitates easy manual and automated assembly. The glass body provides excellent environmental protection while enabling visual inspection of the diode element. The axial leads are plated for good solderability and electrical contact.

* Package: DO-35 glass axial package
* Lead Material: Tin-plated copper wire leads
* Mounting: Through-hole for PCB assembly
* Dimensions: Typical DO-35 package dimensions (~2.7 mm diameter, ~25 mm lead length)

Reliability and Compliance

The 1N3902 diode is manufactured to stringent quality standards ensuring high reliability over long operational lifetimes. Its wide operating temperature range and robust packaging make it suitable for applications requiring stable performance under thermal and mechanical stress.

Summary

The Microchip Technology 1N3902 is a widely used high-speed switching diode optimized for fast switching, low capacitance, and high reverse voltage blocking capability. Its fast recovery time, low forward voltage, and rugged DO-35 glass packaging make it ideal for high-frequency digital circuits, RF applications, voltage protection, and pulse processing. With a broad operating temperature range and reliable electrical characteristics, the 1N3902 serves as a dependable component in diverse consumer, industrial, and automotive electronic systems.
1N3902 Compare Parts
  • 1N3902 vs 1N3913
  • 1N3902 vs 1N3912R
  • 1N3902 vs 1N3912
  • 1N3902 vs 1N3911R
  • 1N3902 vs 1N3911
  • 1N3902 vs 1N3910R
  • 1N3902 vs 1N3910
  • 1N3902 vs 1N3909R
  • 1N3902 vs 1N3909
  • 1N3902 vs 1N3903R
  • 1N3902 vs 1N3903
  • 1N3902 vs 1N3902R
  • 1N3902 vs 1N3901R
  • 1N3902 vs 1N3901
  • 1N3902 vs 1N3900R
  • 1N3902 vs 1N3900
  • 1N3902 vs 1N3899R
  • 1N3902 vs 1N3899
  • 1N3902 vs 1N3893RA
  • 1N3902 vs 1N3893A
  • 1N3902 vs 1N3892RA
  • 1N3902 vs 1N3892A
  • 1N3902 vs 1N3891RA
  • 1N3902 vs 1N3891A
  • 1N3902 vs 1N3890RA
  • 1N3902 vs 1N3890A
  • 1N3902 vs 1N3889RA
  • 1N3902 vs 1N3889A
  • 1N3902 vs 1N3883R
  • 1N3902 vs 1N3883
  • 1N3902 vs 1N3882R
  • 1N3902 vs 1N3882
  • 1N3902 vs 1N3881R
  • 1N3902 vs 1N3881
  • 1N3902 vs 1N3880R
  • 1N3902 vs 1N3880
  • 1N3902 vs 1N3879R
  • 1N3902 vs 1N3879
  • 1N3902 vs 1N355 BK
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.