1N3902
1N3902
Active
Description:  DO5 20 AMP FAST RECOVERY RECTIFI
Manufacturer:  Solid State
Datasheet:   1N3902 Datasheet
History Price: $3.95000
In Stock: 42100
1N3902 vs 1N3879R
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Diode Type
Standard - Single
Standard - Single
Voltage - Peak Reverse (Max)
300V
50V
Current - Max
20 A
6 A
Capacitance @ Vr, F
-
-
Resistance @ If, F
-
-
Power Dissipation (Max)
-
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
DO-203AB, DO-5, Stud
DO-203AA, DO-4, Stud
Supplier Device Package
DO-5
DO-4