1N3345RA
1N3345RA
Active
Description:  DO5 50 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N3345RA Datasheet
History Price: $8.50000
In Stock: 46645
1N3345RA Specification
Specification
Part No
1N3345RA
Category
Diodes - Zener - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
140 V
Tolerance
?0%
Power - Max
50 W
Impedance (Max) (Zzt)
60 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 100.8 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
1N3345RA PDF Datasheet
1N3345RA Related Parts
1N3000
1N3000
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
1N3000A
Solid State
DO4 10 WATT ZENER DIODES
1N3000A
1N3000A
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000B
1N3000B
Solid State
DO4 10 WATT ZENER DIODES
1N3000B
1N3000B
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3000R
1N3000R
Solid State
DO4 10 WATT ZENER DIODES
1N3000RA
1N3000RA
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
1N3000RB
Solid State
DO4 10 WATT ZENER DIODES
1N3000RB
1N3000RB
Microchip Technology
DIODE ZENER 62V 10W DO213AA
1N3001
1N3001
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
1N3001A
Solid State
DO4 10 WATT ZENER DIODES
1N3001A
1N3001A
Microchip Technology
DIODE ZENER 68V 10W DO213AA
1N3345RA Compare Parts
  • 1N3345RA vs 1N3821A-1/TR
  • 1N3345RA vs 1N3821A-1
  • 1N3345RA vs 1N3821
  • 1N3345RA vs 1N3525A-1
  • 1N3345RA vs 1N3518A/TR
  • 1N3345RA vs 1N3511A/TR
  • 1N3345RA vs 1N3511A-1
  • 1N3345RA vs 1N3346A
  • 1N3345RA vs 1N3346A
  • 1N3345RA vs 1N3346
  • 1N3345RA vs 1N3345RB
  • 1N3345RA vs 1N3345RB
  • 1N3345RA vs 1N3345R
  • 1N3345RA vs 1N3345B
  • 1N3345RA vs 1N3345B
  • 1N3345RA vs 1N3345A
  • 1N3345RA vs 1N3345A
  • 1N3345RA vs 1N3345
  • 1N3345RA vs 1N3344RB
  • 1N3345RA vs 1N3344RB
  • 1N3345RA vs 1N3344RA
  • 1N3345RA vs 1N3344R
  • 1N3345RA vs 1N3344B
  • 1N3345RA vs 1N3344B
  • 1N3345RA vs 1N3344A
  • 1N3345RA vs 1N3344A
  • 1N3345RA vs 1N3344
  • 1N3345RA vs 1N3343RB
  • 1N3345RA vs 1N3343RB
  • 1N3345RA vs 1N3343RA
  • 1N3345RA vs 1N3343R
  • 1N3345RA vs 1N3343B
  • 1N3345RA vs 1N3343B
  • 1N3345RA vs 1N3343A
  • 1N3345RA vs 1N3343A
  • 1N3345RA vs 1N3343
  • 1N3345RA vs 1N3342RB
  • 1N3345RA vs 1N3342RB
  • 1N3345RA vs 1N3342RA
  • 1N3345RA vs 1N3342R
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock