1N3345RA
1N3345RA
Active
Description:  DO5 50 WATT ZENER DIODES
Manufacturer:  Solid State
Datasheet:   1N3345RA Datasheet
History Price: $8.50000
In Stock: 46645
1N3345RA vs 1N3344B
Part No
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Voltage - Zener (Nom) (Vz)
140 V
130 V
Tolerance
?0%
?%
Power - Max
50 W
50 W
Impedance (Max) (Zzt)
60 Ohms
50 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 100.8 V
5 μA @ 98.8 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 10 A
1.5 V @ 10 A
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
Stud Mount
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
DO-5