1N250
1N250
Active
Description:  DIODE GEN PURP 200V 40A DO5
Manufacturer:  Solid State
Datasheet:   1N250 Datasheet
History Price: $2.50000
In Stock: 29900
1N250 Specification
Specification
Part No
1N250
Category
Diodes - Rectifiers - Single
Manufacturer
Solid State
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
40A
Voltage - Forward (Vf) (Max) @ If
1.19 V @ 90 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Stud Mount
Package / Case
DO-203AB, DO-5, Stud
Supplier Device Package
DO-5
Operating Temperature - Junction
-65 ℃ ~ 200 ℃
1N250 Related Parts
1N2021
1N2021
Solid State
DIODE GEN PURP 150V 40A DO5
1N2021R
1N2021R
Solid State
DIODE GEN PURP REV 150V 40A DO5
1N2022
1N2022
Solid State
DIODE GEN PURP 250V 40A DO5
1N2022R
1N2022R
Solid State
DIODE GEN PURP REV 250V 40A DO5
1N2023
1N2023
Solid State
DIODE GEN PURP 300V 40A DO5
1N2023R
1N2023R
Solid State
DIODE GEN PURP REV 300V 40A DO5
1N2024
1N2024
Solid State
DIODE GEN PURP 350V 40A DO5
1N2024R
1N2024R
Solid State
DIODE GEN PURP REV 350V 40A DO5
1N2025
1N2025
Solid State
DIODE GEN PURP 400V 40A DO5
1N2025R
1N2025R
Solid State
DIODE GEN PURP REV 400V 40A DO5
1N2054
1N2054
Solid State
DIODE GEN PURP 50V 275A DO9
1N2054R
1N2054R
Solid State
DIODE GEN PURP REV 50V 275A DO9
1N250 Compare Parts
  • 1N250 vs 1N250RB
  • 1N250 vs 1N250RA
  • 1N250 vs 1N250R
  • 1N250 vs 1N250C
  • 1N250 vs 1N250B
  • 1N250 vs 1N250A
  • 1N250 vs 1N249RC
  • 1N250 vs 1N249RB
  • 1N250 vs 1N249RA
  • 1N250 vs 1N249R
  • 1N250 vs 1N249C
  • 1N250 vs 1N249B
  • 1N250 vs 1N249A
  • 1N250 vs 1N249
  • 1N250 vs 1N248RC
  • 1N250 vs 1N248RB
  • 1N250 vs 1N248RA
  • 1N250 vs 1N248R
  • 1N250 vs 1N248C
  • 1N250 vs 1N248B
  • 1N250 vs 1N248A
  • 1N250 vs 1N248
  • 1N250 vs 1N2445R
  • 1N250 vs 1N2445
  • 1N250 vs 1N2444R
  • 1N250 vs 1N2444
  • 1N250 vs 1N2443R
  • 1N250 vs 1N2443
  • 1N250 vs 1N2442R
  • 1N250 vs 1N2442
  • 1N250 vs 1N2441R
  • 1N250 vs 1N2441
  • 1N250 vs 1N2440R
  • 1N250 vs 1N2440
  • 1N250 vs 1N2439R
  • 1N250 vs 1N2439
  • 1N250 vs 1N2438R
  • 1N250 vs 1N2438
  • 1N250 vs 1N2437R
  • 1N250 vs 1N2437
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…