☰
16RIA20
16RIA20
Active
Description:  SCR THYRISTOR 25 AMP TO 48
Manufacturer:  Solid State
Datasheet:   16RIA20 Datasheet
History Price: $6.60000
In Stock: 36720
16RIA20 Specification
Specification
Part No
16RIA20
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
16RIA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
200 V
Voltage - Gate Trigger (Vgt) (Max)
2 V
Current - Gate Trigger (Igt) (Max)
60 mA
Voltage - On State (Vtm) (Max)
1.75 V
Current - On State (It (AV)) (Max)
16 A
Current - On State (It (RMS)) (Max)
35 A
Current - Hold (Ih) (Max)
100 mA
Current - Off State (Max)
10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
395A, 415A
SCR Type
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
16RIA20 PDF Datasheet
16RIA20 Related Parts
16RIA10
16RIA10
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA100
16RIA100
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA120
16RIA120
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA140
16RIA140
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA160
16RIA160
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA40
16RIA40
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA60
16RIA60
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA80
16RIA80
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA20 Description
The Solid State 16RIA20 is a robust and reliable solid-state relay (SSR) designed for various industrial and commercial applications. Solid-state relays are used to control high-power devices without the mechanical wear and tear associated with traditional electromechanical relays. The 16RIA20 is particularly noted for its high switching capacity, fast response times, and durability, making it suitable for a wide range of applications, including heating control, motor control, and lighting systems.

## Key Features

1. High Load Current Capacity: The 16RIA20 is capable of handling load currents up to 16A, making it suitable for controlling a variety of high-power devices. This high current rating allows it to be used in demanding applications where traditional relays may fail.

2. Voltage Rating: The relay can operate with AC loads up to 240V, providing flexibility for use in different voltage environments. This makes it suitable for both residential and industrial applications.

3. Solid-State Design: Unlike electromechanical relays, the 16RIA20 uses semiconductor devices to switch the load. This design eliminates mechanical wear, resulting in a longer operational life and increased reliability.

4. Fast Switching Speed: The solid-state design allows for rapid switching times, typically in the range of microseconds. This fast response is beneficial in applications requiring precise control and quick on/off cycling.

5. Optical Isolation: The relay features optical isolation between the control and load circuits, providing safety and protecting sensitive control circuitry from high voltages and currents.

6. Heat Dissipation: The 16RIA20 is designed with efficient heat dissipation in mind, often featuring a heat sink or thermal management design to ensure reliable operation under load.

7. Compact Form Factor: The relay is designed to be compact, allowing for easy integration into control panels and other space-constrained environments.

## Specifications

- Load Current: 16A (maximum)
- Load Voltage: 24V to 240V AC
- Control Voltage: 3V to 32V DC
- On-State Voltage Drop: 1.5V (typical at rated current)
- Off-State Leakage Current: 5 mA (maximum at rated voltage)
- Switching Speed: < 1 ms (typical)
- Isolation Voltage: 2500V AC (minimum)
- Operating Temperature Range: -30°C to +80°C
- Storage Temperature Range: -40°C to +100°C
- Package Type: Typically available in a compact module or panel-mount configuration.

## Applications

The Solid State 16RIA20 relay is suitable for a wide range of applications, including:

- Heating Control: Used in industrial heating systems, such as ovens and furnaces, where precise temperature control is required.

- Motor Control: Ideal for controlling AC motors in various applications, including fans, pumps, and conveyor systems.

- Lighting Control: Can be used in lighting systems for both residential and commercial applications, allowing for dimming and on/off control.

- Process Control: Suitable for use in process automation systems where reliable switching of high-power devices is necessary.

- HVAC Systems: Used in heating, ventilation, and air conditioning systems to control various components efficiently.

## Conclusion

The Solid State 16RIA20 is a versatile and high-performance solid-state relay that offers numerous advantages over traditional electromechanical relays. With its high load current capacity, fast switching speed, and robust design, it is well-suited for a variety of industrial and commercial applications. The optical isolation and compact form factor further enhance its usability in modern control systems. Whether used in heating control, motor control, or lighting applications, the 16RIA20 provides a reliable solution for controlling high-power devices with precision and efficiency.
16RIA20 Compare Parts
  • 16RIA20 vs 16RIA60
  • 16RIA20 vs 16RIA40
  • 16RIA20 vs 16RIA160
  • 16RIA20 vs 16RIA140
  • 16RIA20 vs 16RIA120
  • 16RIA20 vs 16RIA100
  • 16RIA20 vs 16RIA10
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right