☰
16RIA160
16RIA160
Active
Description:  SCR THYRISTOR 25 AMP TO 48
Manufacturer:  Solid State
Datasheet:   16RIA160 Datasheet
History Price: $6.60000
In Stock: 31840
16RIA160 Specification
Specification
Part No
16RIA160
Category
Thyristors - SCRs
Manufacturer
Solid State
Series
16RIA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
1.6 kV
Voltage - Gate Trigger (Vgt) (Max)
-
Current - Gate Trigger (Igt) (Max)
-
Voltage - On State (Vtm) (Max)
-
Current - On State (It (AV)) (Max)
16 A
Current - On State (It (RMS)) (Max)
-
Current - Hold (Ih) (Max)
-
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
-
Operating Temperature
-
Mounting Type
Stud Mount
Package / Case
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-48
16RIA160 PDF Datasheet
16RIA160 Related Parts
16RIA10
16RIA10
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA100
16RIA100
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA120
16RIA120
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA140
16RIA140
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA20
16RIA20
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA40
16RIA40
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA60
16RIA60
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA80
16RIA80
Solid State
SCR THYRISTOR 25 AMP TO 48
16RIA160 Compare Parts
  • 16RIA160 vs 16RIA60
  • 16RIA160 vs 16RIA40
  • 16RIA160 vs 16RIA20
  • 16RIA160 vs 16RIA140
  • 16RIA160 vs 16RIA120
  • 16RIA160 vs 16RIA100
  • 16RIA160 vs 16RIA10
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right