SB330
SB330
Active
Description:  DIODE SCHOTTKY 30V 3A DO201
Manufacturer:  Fairchild Semiconductor
Datasheet:   SB330 Datasheet
History Price: $0.12000
In Stock: 34200
SB330 Specification
Specification
Part No
SB330
Category
Diodes - Rectifiers - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
30 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
490 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 30 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-201AA, DO-27, Axial
Supplier Device Package
DO-201
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
SB330 PDF Datasheet
SB330 Related Parts
SB3003CH-TL-E
SB3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB3003CH-TL-W
SB3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB30100LFYT_T0_00001
SB30100LFYT_T0_00001
Panjit International
DIODE SCHOTTKY 100V 30A ITO220AB
SB3100
SB3100
SMC Diode Solutions
DIODE SCHOTTKY 100V DO201AD
SB3100
SB3100
Fairchild Semiconductor
DIODE SCHOTTKY 100V 3A DO201
SB3100
SB3100
Diotec Semiconductor
DIODE SCHOTTKY 100V 3A DO201
SB3100
SB3100
onsemi
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-B
SB3100-B
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-T
SB3100-T
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100E-G
SB3100E-G
Comchip Technology
DIODE SCHOTTKY 100V 3A DO201AD
SB3150
SB3150
SMC Diode Solutions
DIODE SCHOTTKY 150V DO201AD
SB320
SB320
Fairchild Semiconductor
DIODE SCHOTTKY 20V 3A DO201
SB330 Compare Parts
  • SB330 vs SB3H150
  • SB330 vs SB390-T
  • SB330 vs SB390
  • SB330 vs SB380-T
  • SB330 vs SB380
  • SB330 vs SB370-T
  • SB330 vs SB360S-E3/73
  • SB330 vs SB360S-E3/54
  • SB330 vs SB360E-G
  • SB330 vs SB360-T
  • SB330 vs SB360-B
  • SB330 vs SB360-A
  • SB330 vs SB360
  • SB330 vs SB360
  • SB330 vs SB360
  • SB330 vs SB360
  • SB330 vs SB35AFC_R1_00001
  • SB330 vs SB350S-E3/54
  • SB330 vs SB350-T
  • SB330 vs SB350-B
  • SB330 vs SB350
  • SB330 vs SB350
  • SB330 vs SB350
  • SB330 vs SB340S-E3/54
  • SB330 vs SB340LS_AY_00001
  • SB330 vs SB340F055
  • SB330 vs SB340E-G
  • SB330 vs SB340-T
  • SB330 vs SB340-B
  • SB330 vs SB340
  • SB330 vs SB340
  • SB330 vs SB340
  • SB330 vs SB340
  • SB330 vs SB330S-E3/54
  • SB330 vs SB330-T
  • SB330 vs SB330-B
  • SB330 vs SB32AFC_R1_00001
  • SB330 vs SB320S-E3/73
  • SB330 vs SB320S-E3/54
  • SB330 vs SB3200
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent