Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Micro Commercial Components MB151W
MB151W
Obsolete
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 1P 100V 15A MB-35W
Manufacturer:
Micro Commercial Components
Datasheet:
MB151W Datasheet
History Price: Obsolete
In Stock: 11300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MB151W Specification
Specification
Part No
MB151W
Category
Diodes - Bridge Rectifiers
Manufacturer
Micro Commercial Components
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
100 V
Current - Average Rectified (Io)
15 A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 7.5 A
Current - Reverse Leakage @ Vr
10 μA @ 100 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-Square, MB-35W
Supplier Device Package
MB-35W
MB151W PDF Datasheet
MB151W Datasheet
Click and Download: MB151W Datasheet
MB151W Related Parts
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBS
MB10S
onsemi
BRIDGE RECT 1P 1KV 500MA 4SOIC
MB10S
Yangjie Technology
RECT BRIDGE 1000V 0.8A MBS
MB10S
Diotec Semiconductor
BRIDGE RECT 1PH 1KV 500A TO269AA
MB10S-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBS
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB10SA
Yangjie Technology
RECT BRIDGE 1000V 1A MBS
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB14S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 40V 1A MBS-1
MB151W Compare Parts
MB151W vs MB1S
MB151W vs MB1F
MB151W vs MB18S-TP
MB151W vs MB16S-TP
MB151W vs MB158W-BP
MB151W vs MB158W
MB151W vs MB158W
MB151W vs MB158
MB151W vs MB156W-F
MB151W vs MB156W-BP
MB151W vs MB156W
MB151W vs MB156W
MB151W vs MB154W-BP
MB151W vs MB154W
MB151W vs MB154W
MB151W vs MB152W-BP
MB151W vs MB152W
MB151W vs MB152W
MB151W vs MB151W-BP
MB151W vs MB1510W-BP
MB151W vs MB1510W
MB151W vs MB1510W
MB151W vs MB1505W-BP
MB151W vs MB1505W
MB151W vs MB1505W
MB151W vs MB14S-TP
MB151W vs MB12S-TP
MB151W vs MB110S-TP
MB151W vs MB10SA
MB151W vs MB10S-TP
MB151W vs MB10S-13
MB151W vs MB10S
MB151W vs MB10S
MB151W vs MB10S
MB151W vs MB10S
MB151W vs MB10F-13
MB151W vs MB10F
MB151W vs MB1S
MB151W vs MB1M-G
MB151W vs MB1M-BP
Customer Reviews
4.95 out of 5.00 stars from 69 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund