Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Micro Commercial Components MB14S-TP
MB14S-TP
Obsolete
Diodes - Bridge Rectifiers
Description:
BRIDGE RECT 1PHASE 40V 1A MBS-1
Manufacturer:
Micro Commercial Components
Datasheet:
MB14S-TP Datasheet
History Price: Obsolete
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MB14S-TP Specification
Specification
Part No
MB14S-TP
Category
Diodes - Bridge Rectifiers
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Schottky
Voltage - Peak Reverse (Max)
40 V
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
500 mV @ 1 A
Current - Reverse Leakage @ Vr
500 μA @ 40 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-269AA, 4-BESOP
Supplier Device Package
MBS-1
MB14S-TP PDF Datasheet
MB14S-TP Datasheet
Click and Download: MB14S-TP Datasheet
MB14S-TP Related Parts
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBS
MB10S
onsemi
BRIDGE RECT 1P 1KV 500MA 4SOIC
MB10S
Yangjie Technology
RECT BRIDGE 1000V 0.8A MBS
MB10S
Diotec Semiconductor
BRIDGE RECT 1PH 1KV 500A TO269AA
MB10S-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBS
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB10SA
Yangjie Technology
RECT BRIDGE 1000V 1A MBS
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB1505W
Micro Commercial Components
BRIDGE RECT 1P 50V 15A MB-35W
MB14S-TP Compare Parts
MB14S-TP vs MB1S
MB14S-TP vs MB1F
MB14S-TP vs MB18S-TP
MB14S-TP vs MB16S-TP
MB14S-TP vs MB158W-BP
MB14S-TP vs MB158W
MB14S-TP vs MB158W
MB14S-TP vs MB158
MB14S-TP vs MB156W-F
MB14S-TP vs MB156W-BP
MB14S-TP vs MB156W
MB14S-TP vs MB156W
MB14S-TP vs MB154W-BP
MB14S-TP vs MB154W
MB14S-TP vs MB154W
MB14S-TP vs MB152W-BP
MB14S-TP vs MB152W
MB14S-TP vs MB152W
MB14S-TP vs MB151W-BP
MB14S-TP vs MB151W
MB14S-TP vs MB151W
MB14S-TP vs MB1510W-BP
MB14S-TP vs MB1510W
MB14S-TP vs MB1510W
MB14S-TP vs MB1505W-BP
MB14S-TP vs MB1505W
MB14S-TP vs MB1505W
MB14S-TP vs MB12S-TP
MB14S-TP vs MB110S-TP
MB14S-TP vs MB10SA
MB14S-TP vs MB10S-TP
MB14S-TP vs MB10S-13
MB14S-TP vs MB10S
MB14S-TP vs MB10S
MB14S-TP vs MB10S
MB14S-TP vs MB10S
MB14S-TP vs MB10F-13
MB14S-TP vs MB10F
MB14S-TP vs MB1S
MB14S-TP vs MB1M-G
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.