MB10S
MB10S
Active
Description:  BRIDGE RECT 1PHASE 1KV 500MA MBS
Manufacturer:  SMC Diode Solutions
Datasheet:   MB10S Datasheet
History Price: $0.31000
In Stock: 21600
MB10S Specification
Specification
Part No
MB10S
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
MBS
MB10S PDF Datasheet
MB10S Related Parts
MB10F
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S-13
MB10S-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBS
MB10S-TP
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB10SA
MB10SA
Yangjie Technology
RECT BRIDGE 1000V 1A MBS
MB110S-TP
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB14S-TP
MB14S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 40V 1A MBS-1
MB1505W
MB1505W
Micro Commercial Components
BRIDGE RECT 1P 50V 15A MB-35W
MB1505W
MB1505W
Diodes Inc
BRIDGE RECT 1PHASE 50V 15A MB-W
MB1505W-BP
MB1505W-BP
Micro Commercial Components
BRIDGE RECT 1P 50V 15A MB-35W
MB1510W
MB1510W
Micro Commercial Components
BRIDGE RECT 1P 1KV 15A MB-35W
MB10S Description
The onsemi MB10S is a high-performance Schottky barrier rectifier designed for a variety of applications, including power management, rectification, and protection circuits. This diode is particularly valued for its low forward voltage drop, high efficiency, and fast switching capabilities, making it suitable for use in power supplies, DC-DC converters, and other electronic devices where reliability and performance are critical.

## Overview

The MB10S is a Schottky diode that features a low forward voltage drop, which helps to minimize power loss and improve overall efficiency in electronic circuits. Its compact surface-mount package allows for easy integration into printed circuit boards (PCBs), making it ideal for space-constrained applications. The diode is designed to handle high current loads while maintaining low thermal resistance, ensuring reliable operation in demanding environments.

## Key Features

1. Low Forward Voltage Drop:
- The MB10S exhibits a low forward voltage drop (typically around 0.45V at 10A), which reduces power dissipation and enhances efficiency in power conversion applications.

2. High Current Rating:
- This diode is rated for a maximum forward current of 10A, making it suitable for high-current applications where reliable rectification is required.

3. Fast Switching Speed:
- The Schottky design allows for rapid switching, which is essential in high-frequency applications. The fast recovery time minimizes switching losses and improves overall circuit performance.

4. Wide Operating Temperature Range:
- The MB10S operates effectively over a temperature range of -55°C to +150°C, making it suitable for use in various environmental conditions, including automotive and industrial applications.

5. Low Reverse Leakage Current:
- The diode features a low reverse leakage current, which is critical for maintaining efficiency in power supply circuits, especially in battery-operated devices.

6. Surface-Mount Package:
- The MB10S is available in a compact DO-214AB (SMC) package, which facilitates easy integration into printed circuit boards (PCBs) and helps save space in electronic designs.

## Specifications

- Type: Schottky Barrier Rectifier
- Maximum Forward Current (IF): 10A
- Maximum Reverse Voltage (VR): 100V
- Forward Voltage Drop (VF): 0.45V (typical at 10A)
- Reverse Leakage Current (IR): 1 mA (max at VR = 100V)
- Junction Capacitance (CJ): 100 pF (typical)
- Operating Temperature Range: -55°C to +150°C
- Storage Temperature Range: -55°C to +150°C
- Package Type: DO-214AB (SMC)
- Weight: Approximately 0.5 grams

## Applications

The onsemi MB10S is suitable for a wide range of applications, including:

- Power Supplies: Used for rectification in AC-DC converters and switch-mode power supplies (SMPS).
- DC-DC Converters: Ideal for use in buck, boost, and buck-boost converters where efficient rectification is required.
- Battery Protection Circuits: Provides protection against reverse polarity and over-voltage conditions in battery-operated devices.
- LED Drivers: Utilized in LED lighting applications for efficient power management and rectification.
- Automotive Applications: Suitable for use in automotive power management systems, including alternators and battery chargers.

## Conclusion

The onsemi MB10S is a versatile and efficient Schottky diode that meets the demands of modern electronic applications. With its low forward voltage drop, high current rating, and fast switching capabilities, it is an excellent choice for designers looking to enhance the performance and efficiency of their power management circuits. Its robust design and wide operating temperature range further ensure reliable operation in various environments, making it a valuable component in both consumer and industrial applications.
MB10S Compare Parts
  • MB10S vs MB1S
  • MB10S vs MB1F
  • MB10S vs MB18S-TP
  • MB10S vs MB16S-TP
  • MB10S vs MB158W-BP
  • MB10S vs MB158W
  • MB10S vs MB158W
  • MB10S vs MB158
  • MB10S vs MB156W-F
  • MB10S vs MB156W-BP
  • MB10S vs MB156W
  • MB10S vs MB156W
  • MB10S vs MB154W-BP
  • MB10S vs MB154W
  • MB10S vs MB154W
  • MB10S vs MB152W-BP
  • MB10S vs MB152W
  • MB10S vs MB152W
  • MB10S vs MB151W-BP
  • MB10S vs MB151W
  • MB10S vs MB151W
  • MB10S vs MB1510W-BP
  • MB10S vs MB1510W
  • MB10S vs MB1510W
  • MB10S vs MB1505W-BP
  • MB10S vs MB1505W
  • MB10S vs MB1505W
  • MB10S vs MB14S-TP
  • MB10S vs MB12S-TP
  • MB10S vs MB110S-TP
  • MB10S vs MB10SA
  • MB10S vs MB10S-TP
  • MB10S vs MB10S-13
  • MB10S vs MB10F-13
  • MB10S vs MB10F
  • MB10S vs MB1S
  • MB10S vs MB1M-G
  • MB10S vs MB1M-BP
  • MB10S vs MB18M-BP
  • MB10S vs MB16M-BP
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK