MB10S-13
MB10S-13
Active
Description:  BRIDGE RECT 1PHASE 1KV 800MA MBS
Manufacturer:  Diodes Inc
Datasheet:   MB10S-13 Datasheet
History Price: $0.41000
In Stock: 20400
MB10S-13 Specification
Specification
Part No
MB10S-13
Category
Diodes - Bridge Rectifiers
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-269AA, 4-BESOP
Supplier Device Package
MBS
MB10S-13 PDF Datasheet
MB10S-13 Related Parts
MB10F
MB10F
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBF
MB10F-13
MB10F-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 800MA MBF
MB10S
MB10S
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA MBS
MB10S
MB10S
onsemi
BRIDGE RECT 1P 1KV 500MA 4SOIC
MB10S
MB10S
Yangjie Technology
RECT BRIDGE 1000V 0.8A MBS
MB10S
MB10S
Diotec Semiconductor
BRIDGE RECT 1PH 1KV 500A TO269AA
MB10S-TP
MB10S-TP
Micro Commercial Components
BRIDGE RECT 1P 1KV 500MA MBS-1
MB10SA
MB10SA
Yangjie Technology
RECT BRIDGE 1000V 1A MBS
MB110S-TP
MB110S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 100V 1A MBS-1
MB12S-TP
MB12S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 20V 1A MBS-1
MB14S-TP
MB14S-TP
Micro Commercial Components
BRIDGE RECT 1PHASE 40V 1A MBS-1
MB1505W
MB1505W
Micro Commercial Components
BRIDGE RECT 1P 50V 15A MB-35W
MB10S-13 Description
The Diodes Incorporated MB10S-13 is a versatile and reliable bridge rectifier designed for various applications in power electronics. This component is particularly useful in converting alternating current (AC) to direct current (DC), making it an essential part of power supply circuits, battery chargers, and other electronic devices.

## Key Features:

1. Bridge Rectifier Configuration: The MB10S-13 is a four-diode bridge rectifier, allowing it to efficiently convert AC voltage to DC voltage.
2. High Voltage Rating: It has a maximum reverse voltage (V_R) rating of 1000V, making it suitable for high-voltage applications.
3. Current Rating: The device can handle a maximum forward current (I_F) of 1A, which is adequate for many low to medium power applications.
4. Compact Package: The MB10S-13 is available in a compact DO-214AA (SMB) package, which is ideal for space-constrained designs.
5. Low Forward Voltage Drop: The forward voltage drop (V_F) is typically around 0.9V at 1A, which helps in reducing power losses during operation.
6. Temperature Range: The operating temperature range is from -55°C to +150°C, allowing it to function reliably in various environmental conditions.

## Specifications:

- Part Number: MB10S-13
- Type: Bridge Rectifier
- Configuration: Four diodes in a bridge configuration
- Maximum Reverse Voltage (V_R): 1000V
- Maximum Forward Current (I_F): 1A
- Forward Voltage Drop (V_F): 0.9V (typical at 1A)
- Peak Forward Surge Current (I_FSM): 30A (for 8.3ms)
- Thermal Resistance (RθJA): 50°C/W (junction to ambient)
- Operating Temperature Range: -55°C to +150°C
- Storage Temperature Range: -55°C to +150°C
- Package Type: DO-214AA (SMB)

## Applications:

The MB10S-13 is widely used in various applications, including:
- Power supply circuits for consumer electronics
- Battery chargers
- AC to DC converters
- Industrial equipment
- Automotive applications

## Conclusion:

The Diodes Inc MB10S-13 bridge rectifier is a robust and efficient component suitable for a wide range of electronic applications. Its high voltage and current ratings, combined with a compact package and low forward voltage drop, make it an excellent choice for designers looking to implement reliable power conversion solutions in their projects. Whether in consumer electronics or industrial applications, the MB10S-13 provides the performance and reliability needed for effective power management.
MB10S-13 Compare Parts
  • MB10S-13 vs MB1S
  • MB10S-13 vs MB1F
  • MB10S-13 vs MB18S-TP
  • MB10S-13 vs MB16S-TP
  • MB10S-13 vs MB158W-BP
  • MB10S-13 vs MB158W
  • MB10S-13 vs MB158W
  • MB10S-13 vs MB158
  • MB10S-13 vs MB156W-F
  • MB10S-13 vs MB156W-BP
  • MB10S-13 vs MB156W
  • MB10S-13 vs MB156W
  • MB10S-13 vs MB154W-BP
  • MB10S-13 vs MB154W
  • MB10S-13 vs MB154W
  • MB10S-13 vs MB152W-BP
  • MB10S-13 vs MB152W
  • MB10S-13 vs MB152W
  • MB10S-13 vs MB151W-BP
  • MB10S-13 vs MB151W
  • MB10S-13 vs MB151W
  • MB10S-13 vs MB1510W-BP
  • MB10S-13 vs MB1510W
  • MB10S-13 vs MB1510W
  • MB10S-13 vs MB1505W-BP
  • MB10S-13 vs MB1505W
  • MB10S-13 vs MB1505W
  • MB10S-13 vs MB14S-TP
  • MB10S-13 vs MB12S-TP
  • MB10S-13 vs MB110S-TP
  • MB10S-13 vs MB10SA
  • MB10S-13 vs MB10S-TP
  • MB10S-13 vs MB10S
  • MB10S-13 vs MB10S
  • MB10S-13 vs MB10S
  • MB10S-13 vs MB10S
  • MB10S-13 vs MB10F-13
  • MB10S-13 vs MB10F
  • MB10S-13 vs MB1S
  • MB10S-13 vs MB1M-G
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.