ABS4 REG
ABS4 REG
Active
Description:  BRIDGE RECT 1P 400V 800MA ABS
Manufacturer:  Taiwan Semiconductor
Datasheet:   ABS4 REG Datasheet
History Price: Active
In Stock: 37600
ABS4 REG Specification
Specification
Part No
ABS4 REG
Category
Diodes - Bridge Rectifiers
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
400 V
Current - Average Rectified (Io)
800 mA
Voltage - Forward (Vf) (Max) @ If
950 mV @ 400 mA
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS4 REG PDF Datasheet
ABS4 REG Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS4 REG Compare Parts
  • ABS4 REG vs ABSF15M
  • ABS4 REG vs ABS8U
  • ABS4 REG vs ABS8HREG
  • ABS4 REG vs ABS8H
  • ABS4 REG vs ABS8 REG
  • ABS4 REG vs ABS8
  • ABS4 REG vs ABS8
  • ABS4 REG vs ABS8
  • ABS4 REG vs ABS8
  • ABS4 REG vs ABS6U
  • ABS4 REG vs ABS6HREG
  • ABS4 REG vs ABS6H
  • ABS4 REG vs ABS6-HF
  • ABS4 REG vs ABS6-G
  • ABS4 REG vs ABS6 REG
  • ABS4 REG vs ABS6
  • ABS4 REG vs ABS6
  • ABS4 REG vs ABS6
  • ABS4 REG vs ABS6
  • ABS4 REG vs ABS6
  • ABS4 REG vs ABS4U
  • ABS4 REG vs ABS4HREG
  • ABS4 REG vs ABS4H
  • ABS4 REG vs ABS4
  • ABS4 REG vs ABS4
  • ABS4 REG vs ABS4
  • ABS4 REG vs ABS2U
  • ABS4 REG vs ABS2MS_R2_00101
  • ABS4 REG vs ABS2HRGG
  • ABS4 REG vs ABS2HREG
  • ABS4 REG vs ABS28
  • ABS4 REG vs ABS26
  • ABS4 REG vs ABS24
  • ABS4 REG vs ABS22
  • ABS4 REG vs ABS210-13
  • ABS4 REG vs ABS210
  • ABS4 REG vs ABS210
  • ABS4 REG vs ABS20M
  • ABS4 REG vs ABS20M
  • ABS4 REG vs ABS20K
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!