GSXD050A012S1-D3
GSXD050A012S1-D3
Active
Description:  DIODE SCHOTTKY 120V 50A SOT227
Manufacturer:  SemiQ Inc
History Price: $36.19000
In Stock: 48400
GSXD050A012S1-D3 Specification
Specification
Part No
GSXD050A012S1-D3
Category
Diodes - Rectifiers - Arrays
Manufacturer
SemiQ Inc
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
2 Independent
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
120 V
Current - Average Rectified (Io) (per Diode)
50A
Voltage - Forward (Vf) (Max) @ If
880 mV @ 50 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
3 mA @ 120 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
SOT-227-4, miniBLOC
Supplier Device Package
SOT-227
GSXD050A012S1-D3 PDF Datasheet
GSXD050A012S1-D3 Related Parts
GSXD030A004S1-D3
GSXD030A004S1-D3
SemiQ Inc
DIODE SCHOTTKY 45V 30A SOT227
GSXD030A006S1-D3
GSXD030A006S1-D3
SemiQ Inc
DIODE SCHOTTKY 60V 30A SOT227
GSXD030A008S1-D3
GSXD030A008S1-D3
SemiQ Inc
DIODE SCHOTTKY 80V 30A SOT227
GSXD030A010S1-D3
GSXD030A010S1-D3
SemiQ Inc
DIODE SCHOTTKY 100V 30A SOT227
GSXD050A004S1-D3
GSXD050A004S1-D3
SemiQ Inc
DIODE SCHOTTKY 45V 50A SOT227
GSXD050A006S1-D3
GSXD050A006S1-D3
SemiQ Inc
DIODE SCHOTTKY 60V 50A SOT227
GSXD050A008S1-D3
GSXD050A008S1-D3
SemiQ Inc
DIODE SCHOTTKY 80V 50A SOT227
GSXD050A010S1-D3
GSXD050A010S1-D3
SemiQ Inc
DIODE SCHOTTKY 100V 50A SOT227
GSXD050A015S1-D3
GSXD050A015S1-D3
SemiQ Inc
DIODE SCHOTTKY 150V 50A SOT227
GSXD050A018S1-D3
GSXD050A018S1-D3
SemiQ Inc
DIODE SCHOTTKY 180V 50A SOT227
GSXD050A020S1-D3
GSXD050A020S1-D3
SemiQ Inc
DIODE SCHOTTKY 200V 50A SOT227
GSXD060A004S1-D3
GSXD060A004S1-D3
SemiQ Inc
DIODE SCHOTTKY 45V 60A SOT227
GSXD050A012S1-D3 Compare Parts
  • GSXD050A012S1-D3 vs GSXF120A100S1-D3
  • GSXD050A012S1-D3 vs GSXF120A060S1-D3
  • GSXD050A012S1-D3 vs GSXF120A040S1-D3
  • GSXD050A012S1-D3 vs GSXF120A020S1-D3
  • GSXD050A012S1-D3 vs GSXF100A120S1-D3
  • GSXD050A012S1-D3 vs GSXF100A100S1-D3
  • GSXD050A012S1-D3 vs GSXF100A060S1-D3
  • GSXD050A012S1-D3 vs GSXF100A040S1-D3
  • GSXD050A012S1-D3 vs GSXF100A020S1-D3
  • GSXD050A012S1-D3 vs GSXF060A120S1-D3
  • GSXD050A012S1-D3 vs GSXF060A100S1-D3
  • GSXD050A012S1-D3 vs GSXF060A060S1-D3
  • GSXD050A012S1-D3 vs GSXF060A040S1-D3
  • GSXD050A012S1-D3 vs GSXF060A020S1-D3
  • GSXD050A012S1-D3 vs GSXF030A120S1-D3
  • GSXD050A012S1-D3 vs GSXF030A100S1-D3
  • GSXD050A012S1-D3 vs GSXF030A060S1-D3
  • GSXD050A012S1-D3 vs GSXF030A040S1-D3
  • GSXD050A012S1-D3 vs GSXF030A020S1-D3
  • GSXD050A012S1-D3 vs GSXD160A020S1-D3
  • GSXD050A012S1-D3 vs GSXD160A018S1-D3
  • GSXD050A012S1-D3 vs GSXD160A015S1-D3
  • GSXD050A012S1-D3 vs GSXD160A012S1-D3
  • GSXD050A012S1-D3 vs GSXD160A010S1-D3
  • GSXD050A012S1-D3 vs GSXD160A008S1-D3
  • GSXD050A012S1-D3 vs GSXD120A020S1-D3
  • GSXD050A012S1-D3 vs GSXD120A018S1-D3
  • GSXD050A012S1-D3 vs GSXD120A015S1-D3
  • GSXD050A012S1-D3 vs GSXD120A012S1-D3
  • GSXD050A012S1-D3 vs GSXD120A010S1-D3
  • GSXD050A012S1-D3 vs GSXD120A008S1-D3
  • GSXD050A012S1-D3 vs GSXD120A006S1-D3
  • GSXD050A012S1-D3 vs GSXD120A004S1-D3
  • GSXD050A012S1-D3 vs GSXD100A020S1-D3
  • GSXD050A012S1-D3 vs GSXD100A018S1-D3
  • GSXD050A012S1-D3 vs GSXD100A015S1-D3
  • GSXD050A012S1-D3 vs GSXD100A012S1-D3
  • GSXD050A012S1-D3 vs GSXD100A010S1-D3
  • GSXD050A012S1-D3 vs GSXD100A008S1-D3
  • GSXD050A012S1-D3 vs GSXD100A006S1-D3
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.