GSXD050A012S1-D3
GSXD050A012S1-D3
Active
Description:  DIODE SCHOTTKY 120V 50A SOT227
Manufacturer:  SemiQ Inc
History Price: $36.19000
In Stock: 48400
GSXD050A012S1-D3 vs GSXF120A100S1-D3
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Configuration
2 Independent
2 Independent
Diode Type
Schottky
Standard
Voltage - DC Reverse (Vr) (Max)
120 V
1000 V
Current - Average Rectified (Io) (per Diode)
50A
120A
Voltage - Forward (Vf) (Max) @ If
880 mV @ 50 A
2.35 V @ 120 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
135 ns
Current - Reverse Leakage @ Vr
3 mA @ 120 V
25 μA @ 1000 V
Operating Temperature - Junction
-40 ℃ ~ 150 ℃
-55 ℃ ~ 175 ℃
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
SOT-227-4, miniBLOC
SOT-227-4, miniBLOC
Supplier Device Package
SOT-227
SOT-227