2SA1404E
2SA1404E
Active
Description:  PNP EPITAXIAL PLANAR SILICON
Manufacturer:  SANYO Semiconductor
Datasheet:   2SA1404E Datasheet
History Price: $0.70000
In Stock: 10900
2SA1404E Specification
Specification
Part No
2SA1404E
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
SANYO Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2SA1404E PDF Datasheet
2SA1404E Related Parts
2SA06830R
2SA06830R
Panasonic
TRANS PNP 25V 1A TO92L-A1
2SA06840R
2SA06840R
Panasonic
TRANS PNP 50V 1A TO92L-A1
2SA06840S
2SA06840S
Panasonic
TRANS PNP 50V 1A TO92L-A1
2SA07200RA
2SA07200RA
Panasonic
TRANS PNP 50V 0.5A TO92-B1
2SA0720ARA
2SA0720ARA
Panasonic
TRANS PNP 70V 0.5A TO92-B1
2SA07770Q
2SA07770Q
Panasonic
TRANS PNP 80V 0.5A TO92L-A1
2SA07770R
2SA07770R
Panasonic
TRANS PNP 80V 0.5A TO92L-A1
2SA08790Q
2SA08790Q
Panasonic
TRANS PNP 200V 0.07A TO92L-A1
2SA1008-AZ
2SA1008-AZ
Renesas Electronics
POWER BIPOLAR TRANSISTOR, PNP
2SA1009-AZ
2SA1009-AZ
Renesas Electronics
POWER BIPOLAR TRANSISTOR, PNP
2SA1012-AP
2SA1012-AP
Micro Commercial Components
TRANS PNP 50V 5A TO220AB
2SA1012R
2SA1012R
Diotec Semiconductor
TRANS PNP 50V 5A TO252-3
2SA1404E Description
The SANYO Semiconductor 2SA1404E is a high-performance PNP transistor designed for a variety of amplification and switching applications. Known for its reliability and versatility, this transistor is suitable for use in consumer electronics, industrial equipment, and automotive applications.

## Key Specifications:

- Maximum Collector-Emitter Voltage (VCE): 50V
- Maximum Collector Current (IC): 1.5A
- Maximum Power Dissipation (PD): 1W (at 25°C)
- DC Current Gain (hFE): 100 to 600 (at IC = 150mA)
- Transition Frequency (fT): 150 MHz (typical)
- Saturation Voltage (VCE(sat)): 0.3V (typical at IC = 1A)
- Operating Temperature Range: -55°C to 150°C
- Package Type: TO-220

## Features:

The 2SA1404E includes several key features:
- High Voltage and Current Ratings: With a maximum VCE of 50V and a collector current of 1.5A, it is well-suited for a range of applications requiring significant power handling.
- Good Gain Characteristics: The transistor’s high DC current gain ensures effective amplification, making it suitable for audio and RF applications.
- Fast Switching Speed: The high transition frequency allows for rapid switching, making it ideal for use in high-frequency applications.
- Robust Thermal Performance: Designed to operate efficiently across a wide temperature range, ensuring reliability under varying conditions.

## Applications:

Typical applications for the 2SA1404E include:
- Audio amplifiers and preamplifiers
- Power supply circuits
- Signal amplification in communication devices
- Motor control and driving circuits
- General-purpose switching applications

## Summary:

The SANYO Semiconductor 2SA1404E is a versatile and reliable PNP transistor that excels in various electronic applications. Its combination of high voltage and current handling capabilities, good gain characteristics, and fast switching speed make it an excellent choice for engineers looking to implement effective amplification and switching solutions. Whether used in consumer electronics or industrial systems, the 2SA1404E provides the performance and reliability required for modern electronic designs.
2SA1404E Compare Parts
  • 2SA1404E vs 2SARA41CT116R
  • 2SA1404E vs 2SARA41CHZGT116S
  • 2SA1404E vs 2SARA41CHZGT116R
  • 2SA1404E vs 2SAR642PHZGT100
  • 2SA1404E vs 2SAR587D3TL1
  • 2SA1404E vs 2SAR586JGTLL
  • 2SA1404E vs 2SAR586JFRGTLL
  • 2SA1404E vs 2SAR586D3TL1
  • 2SA1404E vs 2SAR586D3FRATL
  • 2SA1404E vs 2SAR583D3TL1
  • 2SA1404E vs 2SAR583D3FRATL
  • 2SA1404E vs 2SAR582D3TL1
  • 2SA1404E vs 2SAR574D3TL1
  • 2SA1404E vs 2SAR574D3FRATL
  • 2SA1404E vs 2SAR573D3TL1
  • 2SA1404E vs 2SAR573D3FRATL
  • 2SA1404E vs 2SAR572DGTL
  • 2SA1404E vs 2SAR572D3TL1
  • 2SA1404E vs 2SAR572D3FRATL
  • 2SA1404E vs 2SAR567F3TR
  • 2SA1404E vs 2SAR564F3TR
  • 2SA1404E vs 2SAR563F3TR
  • 2SA1404E vs 2SAR562F3TR
  • 2SA1404E vs 2SAR554RTL
  • 2SA1404E vs 2SAR554PT100
  • 2SA1404E vs 2SAR554PHZGT100
  • 2SA1404E vs 2SAR554PFRAT100
  • 2SA1404E vs 2SAR554P5T100
  • 2SA1404E vs 2SAR553RTL
  • 2SA1404E vs 2SAR553PT100
  • 2SA1404E vs 2SAR553PHZGT100
  • 2SA1404E vs 2SAR553PFRAT100
  • 2SA1404E vs 2SAR553P5T100
  • 2SA1404E vs 2SAR552PT100
  • 2SA1404E vs 2SAR552PHZGT100
  • 2SA1404E vs 2SAR552PFRAT100
  • 2SA1404E vs 2SAR552P5T100
  • 2SA1404E vs 2SAR544RTL
  • 2SA1404E vs 2SAR544R
  • 2SA1404E vs 2SAR544PT100
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!