2SA07200RA
2SA07200RA
Obsolete
Description:  TRANS PNP 50V 0.5A TO92-B1
Manufacturer:  Panasonic
Datasheet:   2SA07200RA Datasheet
History Price: Obsolete
In Stock: 24400
2SA07200RA Specification
Specification
Part No
2SA07200RA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Panasonic
Series
-
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 30mA, 300mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 150mA, 10V
Power - Max
625 mW
Frequency - Transition
200MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-B1
2SA07200RA PDF Datasheet
2SA07200RA Related Parts
2SA06830R
2SA06830R
Panasonic
TRANS PNP 25V 1A TO92L-A1
2SA06840R
2SA06840R
Panasonic
TRANS PNP 50V 1A TO92L-A1
2SA06840S
2SA06840S
Panasonic
TRANS PNP 50V 1A TO92L-A1
2SA0720ARA
2SA0720ARA
Panasonic
TRANS PNP 70V 0.5A TO92-B1
2SA07770Q
2SA07770Q
Panasonic
TRANS PNP 80V 0.5A TO92L-A1
2SA07770R
2SA07770R
Panasonic
TRANS PNP 80V 0.5A TO92L-A1
2SA08790Q
2SA08790Q
Panasonic
TRANS PNP 200V 0.07A TO92L-A1
2SA1008-AZ
2SA1008-AZ
Renesas Electronics
POWER BIPOLAR TRANSISTOR, PNP
2SA1009-AZ
2SA1009-AZ
Renesas Electronics
POWER BIPOLAR TRANSISTOR, PNP
2SA1012-AP
2SA1012-AP
Micro Commercial Components
TRANS PNP 50V 5A TO220AB
2SA1012R
2SA1012R
Diotec Semiconductor
TRANS PNP 50V 5A TO252-3
2SA1013-O,T6MIBF(J
2SA1013-O,T6MIBF(J
Toshiba Semiconductor
TRANS PNP 160V 1A TO92L
2SA07200RA Compare Parts
  • 2SA07200RA vs 2SARA41CT116R
  • 2SA07200RA vs 2SARA41CHZGT116S
  • 2SA07200RA vs 2SARA41CHZGT116R
  • 2SA07200RA vs 2SAR642PHZGT100
  • 2SA07200RA vs 2SAR587D3TL1
  • 2SA07200RA vs 2SAR586JGTLL
  • 2SA07200RA vs 2SAR586JFRGTLL
  • 2SA07200RA vs 2SAR586D3TL1
  • 2SA07200RA vs 2SAR586D3FRATL
  • 2SA07200RA vs 2SAR583D3TL1
  • 2SA07200RA vs 2SAR583D3FRATL
  • 2SA07200RA vs 2SAR582D3TL1
  • 2SA07200RA vs 2SAR574D3TL1
  • 2SA07200RA vs 2SAR574D3FRATL
  • 2SA07200RA vs 2SAR573D3TL1
  • 2SA07200RA vs 2SAR573D3FRATL
  • 2SA07200RA vs 2SAR572DGTL
  • 2SA07200RA vs 2SAR572D3TL1
  • 2SA07200RA vs 2SAR572D3FRATL
  • 2SA07200RA vs 2SAR567F3TR
  • 2SA07200RA vs 2SAR564F3TR
  • 2SA07200RA vs 2SAR563F3TR
  • 2SA07200RA vs 2SAR562F3TR
  • 2SA07200RA vs 2SAR554RTL
  • 2SA07200RA vs 2SAR554PT100
  • 2SA07200RA vs 2SAR554PHZGT100
  • 2SA07200RA vs 2SAR554PFRAT100
  • 2SA07200RA vs 2SAR554P5T100
  • 2SA07200RA vs 2SAR553RTL
  • 2SA07200RA vs 2SAR553PT100
  • 2SA07200RA vs 2SAR553PHZGT100
  • 2SA07200RA vs 2SAR553PFRAT100
  • 2SA07200RA vs 2SAR553P5T100
  • 2SA07200RA vs 2SAR552PT100
  • 2SA07200RA vs 2SAR552PHZGT100
  • 2SA07200RA vs 2SAR552PFRAT100
  • 2SA07200RA vs 2SAR552P5T100
  • 2SA07200RA vs 2SAR544RTL
  • 2SA07200RA vs 2SAR544R
  • 2SA07200RA vs 2SAR544PT100
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!