PD130FG80
PD130FG80
Active
Description:  THYRISTOR MODULE 800V 130A
Manufacturer:  SanRex Corporation
Datasheet:   PD130FG80 Datasheet
History Price: $54.85000
In Stock: 4300
PD130FG80 Specification
Specification
Part No
PD130FG80
Category
Thyristors - SCRs - Modules
Manufacturer
SanRex Corporation
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Structure
Series Connection - SCR/Diode
Number of SCRs, Diodes
1 SCR, 1 Diode
Voltage - Off State
800 V
Current - On State (It (AV)) (Max)
130 A
Current - On State (It (RMS)) (Max)
205 A
Voltage - Gate Trigger (Vgt) (Max)
3 V
Current - Gate Trigger (Igt) (Max)
50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
3200A, 3500A
Current - Hold (Ih) (Max)
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
Module
PD130FG80 PDF Datasheet
PD130FG80 Compare Parts
  • PD130FG80 vs PD160FG160
  • PD130FG80 vs PD130FG160
  • PD130FG80 vs PD110FG80
  • PD130FG80 vs PD110FG160
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok