PD130FG80
PD130FG80
Active
Description:  THYRISTOR MODULE 800V 130A
Manufacturer:  SanRex Corporation
Datasheet:   PD130FG80 Datasheet
History Price: $54.85000
In Stock: 4300
PD130FG80 vs PD110FG160
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Structure
Series Connection - SCR/Diode
Series Connection - SCR/Diode
Number of SCRs, Diodes
1 SCR, 1 Diode
1 SCR, 1 Diode
Voltage - Off State
800 V
1.6 kV
Current - On State (It (AV)) (Max)
130 A
110 A
Current - On State (It (RMS)) (Max)
205 A
172 A
Voltage - Gate Trigger (Vgt) (Max)
3 V
3 V
Current - Gate Trigger (Igt) (Max)
50 mA
50 mA
Current - Non Rep. Surge 50, 60Hz (Itsm)
3200A, 3500A
2740A, 3000A
Current - Hold (Ih) (Max)
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Chassis Mount
Package / Case
Module
Module