SCS110AMC
SCS110AMC
Obsolete
Description:  DIODE SIL CARB 600V 10A TO220FM
Manufacturer:  Rohm Semiconductor
Datasheet:   SCS110AMC Datasheet
History Price: Obsolete
In Stock: 1500
SCS110AMC Specification
Specification
Part No
SCS110AMC
Category
Diodes - Rectifiers - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
10A
Voltage - Forward (Vf) (Max) @ If
1.7 V @ 10 A
Speed
No Recovery Time >500mA (Io)
Reverse Recovery Time (trr)
0 ns
Current - Reverse Leakage @ Vr
200 μA @ 600 V
Capacitance @ Vr, F
430pF @ 1V, 1MHz
Mounting Type
Through Hole
Package / Case
TO-220-2
Supplier Device Package
TO-220FM
Operating Temperature - Junction
150 ℃ (Max)
SCS110AMC PDF Datasheet
SCS110AMC Related Parts
SCS206AJHRTLL
SCS206AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO263AB
SCS206AJTLL
SCS206AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO263AB
SCS206AMC
SCS206AMC
Rohm Semiconductor
DIODE SIL CARB 650V 6A TO220FM
SCS208AJHRTLL
SCS208AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO263AB
SCS208AJTLL
SCS208AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO263AB
SCS208AMC
SCS208AMC
Rohm Semiconductor
DIODE SIL CARB 650V 8A TO220FM
SCS210AJHRTLL
SCS210AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO263AB
SCS210AJTLL
SCS210AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO263AB
SCS210AMC
SCS210AMC
Rohm Semiconductor
DIODE SIL CARB 650V 10A TO220FM
SCS212AJHRTLL
SCS212AJHRTLL
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO263AB
SCS212AJTLL
SCS212AJTLL
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO263AB
SCS212AMC
SCS212AMC
Rohm Semiconductor
DIODE SIL CARB 650V 12A TO220FM
SCS110AMC Compare Parts
  • SCS110AMC vs SCS320AJTLL
  • SCS110AMC vs SCS315AMC
  • SCS110AMC vs SCS315AJTLL
  • SCS110AMC vs SCS312AMC
  • SCS110AMC vs SCS312AJTLL
  • SCS110AMC vs SCS310AMC
  • SCS110AMC vs SCS310AJTLL
  • SCS110AMC vs SCS310AHGC9
  • SCS110AMC vs SCS308AMC
  • SCS110AMC vs SCS308AJTLL
  • SCS110AMC vs SCS306AMC
  • SCS110AMC vs SCS306AJTLL
  • SCS110AMC vs SCS306AHGC9
  • SCS110AMC vs SCS304AMC
  • SCS110AMC vs SCS304AJTLL
  • SCS110AMC vs SCS304AHGC9
  • SCS110AMC vs SCS302AJTLL
  • SCS110AMC vs SCS302AHGC9
  • SCS110AMC vs SCS220AMC
  • SCS110AMC vs SCS220AJTLL
  • SCS110AMC vs SCS220AJHRTLL
  • SCS110AMC vs SCS220AEGC11
  • SCS110AMC vs SCS215AMC
  • SCS110AMC vs SCS215AJTLL
  • SCS110AMC vs SCS215AJHRTLL
  • SCS110AMC vs SCS215AEGC11
  • SCS110AMC vs SCS212AMC
  • SCS110AMC vs SCS212AJTLL
  • SCS110AMC vs SCS212AJHRTLL
  • SCS110AMC vs SCS210AMC
  • SCS110AMC vs SCS210AJTLL
  • SCS110AMC vs SCS210AJHRTLL
  • SCS110AMC vs SCS208AMC
  • SCS110AMC vs SCS208AJTLL
  • SCS110AMC vs SCS208AJHRTLL
  • SCS110AMC vs SCS206AMC
  • SCS110AMC vs SCS206AJTLL
  • SCS110AMC vs SCS206AJHRTLL
  • SCS110AMC vs SCSPF2L
  • SCS110AMC vs SCSM6R
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets