PTZTFTE2518B
PTZTFTE2518B
Active
Description:  1W 18V, DO-214AC, HIGH POWER ZEN
Manufacturer:  Rohm Semiconductor
History Price: $0.64000
In Stock: 15400
PTZTFTE2518B Specification
Specification
Part No
PTZTFTE2518B
Category
Diodes - Zener - Single
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
19.15 V
Tolerance
?.01%
Power - Max
1 W
Impedance (Max) (Zzt)
12 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 13 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
PMDS
PTZTFTE2518B PDF Datasheet
PTZTFTE2518B Related Parts
PTZTE2510A
PTZTE2510A
Rohm Semiconductor
DIODE ZENER 10V 1W PMDS
PTZTE2510B
PTZTE2510B
Rohm Semiconductor
DIODE ZENER 10.3V 1W PMDS
PTZTE2511A
PTZTE2511A
Rohm Semiconductor
DIODE ZENER 11V 1W PMDS
PTZTE2511B
PTZTE2511B
Rohm Semiconductor
DIODE ZENER 11.5V 1W PMDS
PTZTE2512A
PTZTE2512A
Rohm Semiconductor
DIODE ZENER 12V 1W PMDS
PTZTE2512B
PTZTE2512B
Rohm Semiconductor
DIODE ZENER 12.5V 1W PMDS
PTZTE2513A
PTZTE2513A
Rohm Semiconductor
DIODE ZENER 13V 1W PMDS
PTZTE2513B
PTZTE2513B
Rohm Semiconductor
DIODE ZENER 13.8V 1W PMDS
PTZTE2515A
PTZTE2515A
Rohm Semiconductor
DIODE ZENER 15V 1W PMDS
PTZTE2515B
PTZTE2515B
Rohm Semiconductor
DIODE ZENER 15.4V 1W PMDS
PTZTE2516A
PTZTE2516A
Rohm Semiconductor
DIODE ZENER 16V 1W PMDS
PTZTE2516B
PTZTE2516B
Rohm Semiconductor
DIODE ZENER 16.9V 1W PMDS
PTZTFTE2518B Compare Parts
  • PTZTFTE2518B vs PTZTFTE258.2B
  • PTZTFTE2518B vs PTZTFTE257.5B
  • PTZTFTE2518B vs PTZTFTE256.8B
  • PTZTFTE2518B vs PTZTFTE256.2B
  • PTZTFTE2518B vs PTZTFTE255.6B
  • PTZTFTE2518B vs PTZTFTE255.1B
  • PTZTFTE2518B vs PTZTFTE254.7B
  • PTZTFTE2518B vs PTZTFTE254.3B
  • PTZTFTE2518B vs PTZTFTE2536B
  • PTZTFTE2518B vs PTZTFTE2533B
  • PTZTFTE2518B vs PTZTFTE2530B
  • PTZTFTE2518B vs PTZTFTE253.9B
  • PTZTFTE2518B vs PTZTFTE253.6B
  • PTZTFTE2518B vs PTZTFTE253.3B
  • PTZTFTE2518B vs PTZTFTE253.0B
  • PTZTFTE2518B vs PTZTFTE2527B
  • PTZTFTE2518B vs PTZTFTE2524B
  • PTZTFTE2518B vs PTZTFTE2522B
  • PTZTFTE2518B vs PTZTFTE2520B
  • PTZTFTE2518B vs PTZTFTE252.7B
  • PTZTFTE2518B vs PTZTFTE252.4B
  • PTZTFTE2518B vs PTZTFTE252.2B
  • PTZTFTE2518B vs PTZTFTE252.0B
  • PTZTFTE2518B vs PTZTFTE2516B
  • PTZTFTE2518B vs PTZTFTE2515B
  • PTZTFTE2518B vs PTZTFTE2513B
  • PTZTFTE2518B vs PTZTFTE2512B
  • PTZTFTE2518B vs PTZTFTE2511B
  • PTZTFTE2518B vs PTZTFTE2510B
  • PTZTFTE2518B vs PTZTE259.1B
  • PTZTFTE2518B vs PTZTE259.1A
  • PTZTFTE2518B vs PTZTE258.2B
  • PTZTFTE2518B vs PTZTE258.2A
  • PTZTFTE2518B vs PTZTE257.5B
  • PTZTFTE2518B vs PTZTE257.5A
  • PTZTFTE2518B vs PTZTE256.8B
  • PTZTFTE2518B vs PTZTE256.8A
  • PTZTFTE2518B vs PTZTE256.2B
  • PTZTFTE2518B vs PTZTE256.2A
  • PTZTFTE2518B vs PTZTE255.6B
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller