PTZTE2516B
PTZTE2516B
Not For New Designs
Description:  DIODE ZENER 16.9V 1W PMDS
Manufacturer:  Rohm Semiconductor
Datasheet:   PTZTE2516B Datasheet
History Price: $0.20919
In Stock: 21400
PTZTE2516B Specification
Specification
Part No
PTZTE2516B
Category
Diodes - Zener - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
16.9 V
Tolerance
?%
Power - Max
1 W
Impedance (Max) (Zzt)
12 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 12 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
PMDS
PTZTE2516B PDF Datasheet
PTZTE2516B Related Parts
PTZTE2510A
PTZTE2510A
Rohm Semiconductor
DIODE ZENER 10V 1W PMDS
PTZTE2510B
PTZTE2510B
Rohm Semiconductor
DIODE ZENER 10.3V 1W PMDS
PTZTE2511A
PTZTE2511A
Rohm Semiconductor
DIODE ZENER 11V 1W PMDS
PTZTE2511B
PTZTE2511B
Rohm Semiconductor
DIODE ZENER 11.5V 1W PMDS
PTZTE2512A
PTZTE2512A
Rohm Semiconductor
DIODE ZENER 12V 1W PMDS
PTZTE2512B
PTZTE2512B
Rohm Semiconductor
DIODE ZENER 12.5V 1W PMDS
PTZTE2513A
PTZTE2513A
Rohm Semiconductor
DIODE ZENER 13V 1W PMDS
PTZTE2513B
PTZTE2513B
Rohm Semiconductor
DIODE ZENER 13.8V 1W PMDS
PTZTE2515A
PTZTE2515A
Rohm Semiconductor
DIODE ZENER 15V 1W PMDS
PTZTE2515B
PTZTE2515B
Rohm Semiconductor
DIODE ZENER 15.4V 1W PMDS
PTZTE2516A
PTZTE2516A
Rohm Semiconductor
DIODE ZENER 16V 1W PMDS
PTZTE2518A
PTZTE2518A
Rohm Semiconductor
DIODE ZENER 18V 1W PMDS
PTZTE2516B Compare Parts
  • PTZTE2516B vs PTZTFTE258.2B
  • PTZTE2516B vs PTZTFTE257.5B
  • PTZTE2516B vs PTZTFTE256.8B
  • PTZTE2516B vs PTZTFTE256.2B
  • PTZTE2516B vs PTZTFTE255.6B
  • PTZTE2516B vs PTZTFTE255.1B
  • PTZTE2516B vs PTZTFTE254.7B
  • PTZTE2516B vs PTZTFTE254.3B
  • PTZTE2516B vs PTZTFTE2536B
  • PTZTE2516B vs PTZTFTE2533B
  • PTZTE2516B vs PTZTFTE2530B
  • PTZTE2516B vs PTZTFTE253.9B
  • PTZTE2516B vs PTZTFTE253.6B
  • PTZTE2516B vs PTZTFTE253.3B
  • PTZTE2516B vs PTZTFTE253.0B
  • PTZTE2516B vs PTZTFTE2527B
  • PTZTE2516B vs PTZTFTE2524B
  • PTZTE2516B vs PTZTFTE2522B
  • PTZTE2516B vs PTZTFTE2520B
  • PTZTE2516B vs PTZTFTE252.7B
  • PTZTE2516B vs PTZTFTE252.4B
  • PTZTE2516B vs PTZTFTE252.2B
  • PTZTE2516B vs PTZTFTE252.0B
  • PTZTE2516B vs PTZTFTE2518B
  • PTZTE2516B vs PTZTFTE2516B
  • PTZTE2516B vs PTZTFTE2515B
  • PTZTE2516B vs PTZTFTE2513B
  • PTZTE2516B vs PTZTFTE2512B
  • PTZTE2516B vs PTZTFTE2511B
  • PTZTE2516B vs PTZTFTE2510B
  • PTZTE2516B vs PTZTE259.1B
  • PTZTE2516B vs PTZTE259.1A
  • PTZTE2516B vs PTZTE258.2B
  • PTZTE2516B vs PTZTE258.2A
  • PTZTE2516B vs PTZTE257.5B
  • PTZTE2516B vs PTZTE257.5A
  • PTZTE2516B vs PTZTE256.8B
  • PTZTE2516B vs PTZTE256.8A
  • PTZTE2516B vs PTZTE256.2B
  • PTZTE2516B vs PTZTE256.2A
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended