DTC015EUBTL
DTC015EUBTL
Active
Description:  TRANS PREBIAS NPN 50V 0.2W UMT3F
Manufacturer:  Rohm Semiconductor
Datasheet:   DTC015EUBTL Datasheet
History Price: $0.26000
In Stock: 38400
DTC015EUBTL Specification
Specification
Part No
DTC015EUBTL
Category
Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
DTC015E
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Pre-Biased
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Resistor - Base (R1)
100 kOhms
Resistor - Emitter Base (R2)
100 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
80 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic
100mV @ 500μA, 5mA
Current - Collector Cutoff (Max)
500nA
Frequency - Transition
250 MH
Power - Max
200 mW
Mounting Type
Surface Mount
Package / Case
SC-85
Supplier Device Package
UMT3F
DTC015EUBTL PDF Datasheet
DTC015EUBTL Related Parts
DTC013ZEBTL
DTC013ZEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.15W SC89
DTC013ZUBTL
DTC013ZUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.2W UMT3F
DTC014EEBTL
DTC014EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014EUBTL
DTC014EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC014TEBTL
DTC014TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC014TUBTL
DTC014TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC014YEBTL
DTC014YEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014YUBTL
DTC014YUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015EEBTL
DTC015EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC015TEBTL
DTC015TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC015TUBTL
DTC015TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC023EEBTL
DTC023EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC015EUBTL Compare Parts
  • DTC015EUBTL vs DTC923TUBTL
  • DTC015EUBTL vs DTC914TUBTL
  • DTC015EUBTL vs DTC643TUT106
  • DTC015EUBTL vs DTC643TKT146
  • DTC015EUBTL vs DTC623TUT106
  • DTC015EUBTL vs DTC623TKT146
  • DTC015EUBTL vs DTC614TUT106
  • DTC015EUBTL vs DTC614TKT146
  • DTC015EUBTL vs DTC363TKT146
  • DTC015EUBTL vs DTC363EUT106
  • DTC015EUBTL vs DTC363EKT146
  • DTC015EUBTL vs DTC343TKT146
  • DTC015EUBTL vs DTC323TUT106
  • DTC015EUBTL vs DTC323TKT146
  • DTC015EUBTL vs DTC314TUT106
  • DTC015EUBTL vs DTC314TKT146
  • DTC015EUBTL vs DTC144WUAT106
  • DTC015EUBTL vs DTC144WM3T5G
  • DTC015EUBTL vs DTC144WKAT146
  • DTC015EUBTL vs DTC144WETL
  • DTC015EUBTL vs DTC144WET1G
  • DTC015EUBTL vs DTC144WET1
  • DTC015EUBTL vs DTC144WCAT116
  • DTC015EUBTL vs DTC144VUAT106
  • DTC015EUBTL vs DTC144VKAT146
  • DTC015EUBTL vs DTC144VCAT116
  • DTC015EUBTL vs DTC144TUAT106
  • DTC015EUBTL vs DTC144TUA-TP
  • DTC015EUBTL vs DTC144TT1G
  • DTC015EUBTL vs DTC144TT1
  • DTC015EUBTL vs DTC144TSATP
  • DTC015EUBTL vs DTC144TSA-BP
  • DTC015EUBTL vs DTC144TSA-AP
  • DTC015EUBTL vs DTC144TM3T5G
  • DTC015EUBTL vs DTC144TKAT146
  • DTC015EUBTL vs DTC144TKA-TP
  • DTC015EUBTL vs DTC144TETL
  • DTC015EUBTL vs DTC144TET1G
  • DTC015EUBTL vs DTC144TCAT116
  • DTC015EUBTL vs DTC144TCA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price