DTC013ZEBTL
DTC013ZEBTL
Active
Description:  TRANS PREBIAS NPN 0.15W SC89
Manufacturer:  Rohm Semiconductor
Datasheet:   DTC013ZEBTL Datasheet
History Price: $0.26000
In Stock: 3000
DTC013ZEBTL Specification
Specification
Part No
DTC013ZEBTL
Category
Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Pre-Biased
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
50 V
Resistor - Base (R1)
1 kOhms
Resistor - Emitter Base (R2)
10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 5mA, 10V
Vce Saturation (Max) @ Ib, Ic
150mV @ 500μA, 5mA
Current - Collector Cutoff (Max)
500nA
Frequency - Transition
250 MHz
Power - Max
150 mW
Mounting Type
Surface Mount
Package / Case
SC-89, SOT-490
Supplier Device Package
EMT3F (SOT-416FL)
DTC013ZEBTL PDF Datasheet
DTC013ZEBTL Related Parts
DTC013ZUBTL
DTC013ZUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 0.2W UMT3F
DTC014EEBTL
DTC014EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014EUBTL
DTC014EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC014TEBTL
DTC014TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC014TUBTL
DTC014TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC014YEBTL
DTC014YEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC014YUBTL
DTC014YUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015EEBTL
DTC015EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.15W SC89
DTC015EUBTL
DTC015EUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V 0.2W UMT3F
DTC015TEBTL
DTC015TEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC015TUBTL
DTC015TUBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
DTC023EEBTL
DTC023EEBTL
Rohm Semiconductor
TRANS PREBIAS NPN 50V EMT3F
DTC013ZEBTL Description

## Detailed Introduction to Rohm Semiconductor DTC013ZEBTL

The Rohm Semiconductor DTC013ZEBTL is an NPN bipolar junction transistor (BJT) designed for small signal and low power switching applications. Known for its compact size and reliable performance, this transistor is widely used in various electronic circuits. Here’s a detailed overview of its specifications and characteristics:

## Key Features:

1. Low Collector-Emitter Saturation Voltage (V_CE(sat)): This ensures minimal power loss during switching, enhancing overall efficiency.
2. High DC Current Gain (h_FE): Provides effective amplification of small signals, making it suitable for various analog and digital circuits.
3. Low Base-Emitter Saturation Voltage (V_BE(sat)): Helps in reducing power dissipation and improving circuit efficiency.
4. Compact Package: The DTC013ZEBTL comes in a small SOT-23 package, which is ideal for space-constrained applications while maintaining high performance.

## Specifications:

- Type: NPN Bipolar Junction Transistor (BJT)
- Package: SOT-23
- Maximum Collector-Emitter Voltage (V_CE): 50V
- Maximum Collector-Base Voltage (V_CB): 50V
- Maximum Emitter-Base Voltage (V_EB): 5V
- Collector Current (I_C): 0.5A
- Collector Power Dissipation (P_C): 300mW (at T_A = 25°C)
- DC Current Gain (h_FE): Typically 100 to 300 (at I_C = 10mA)
- Collector-Emitter Saturation Voltage (V_CE(sat)): Typically 0.2V (at I_C = 10mA, I_B = 1mA)
- Base-Emitter Saturation Voltage (V_BE(sat)): Typically 0.9V (at I_C = 10mA, I_B = 1mA)
- Transition Frequency (f_T): Typically 100MHz (at V_CE = 10V, I_C = 10mA)
- Thermal Resistance Junction-to-Ambient (R_θJA): 400°C/W
- Maximum Storage and Operating Temperature Range: -55°C to +150°C

## Applications:

- Switching Circuits: Ideal for low-power switching applications, providing efficient operation with minimal voltage drop.
- Signal Amplification: Suitable for amplifying small signals in various electronic devices, offering high gain and stability.
- Signal Processing: Effective in circuits requiring reliable signal processing with high performance in a compact package.

## Mechanical Characteristics:

- Lead Material: Tin-plated, which is compatible with standard soldering processes and suitable for surface-mount technology (SMT) applications.
- RoHS Compliance: Complies with RoHS (Restriction of Hazardous Substances) standards, ensuring it is free from hazardous materials.

## Additional Notes:

- Package Size and Type: The SOT-23 package is highly valued for its small footprint and ability to be used in densely packed circuits without sacrificing performance.
- Reliability: The DTC013ZEBTL is designed to provide consistent performance over a wide temperature range, making it a reliable choice for various electronic designs.

In summary, the Rohm Semiconductor DTC013ZEBTL is a compact, high-performance NPN transistor that excels in small signal applications. Its low saturation voltages and high gain make it suitable for switching and amplification tasks in modern electronic devices, all within a space-efficient SOT-23 package.
DTC013ZEBTL Compare Parts
  • DTC013ZEBTL vs DTC923TUBTL
  • DTC013ZEBTL vs DTC914TUBTL
  • DTC013ZEBTL vs DTC643TUT106
  • DTC013ZEBTL vs DTC643TKT146
  • DTC013ZEBTL vs DTC623TUT106
  • DTC013ZEBTL vs DTC623TKT146
  • DTC013ZEBTL vs DTC614TUT106
  • DTC013ZEBTL vs DTC614TKT146
  • DTC013ZEBTL vs DTC363TKT146
  • DTC013ZEBTL vs DTC363EUT106
  • DTC013ZEBTL vs DTC363EKT146
  • DTC013ZEBTL vs DTC343TKT146
  • DTC013ZEBTL vs DTC323TUT106
  • DTC013ZEBTL vs DTC323TKT146
  • DTC013ZEBTL vs DTC314TUT106
  • DTC013ZEBTL vs DTC314TKT146
  • DTC013ZEBTL vs DTC144WUAT106
  • DTC013ZEBTL vs DTC144WM3T5G
  • DTC013ZEBTL vs DTC144WKAT146
  • DTC013ZEBTL vs DTC144WETL
  • DTC013ZEBTL vs DTC144WET1G
  • DTC013ZEBTL vs DTC144WET1
  • DTC013ZEBTL vs DTC144WCAT116
  • DTC013ZEBTL vs DTC144VUAT106
  • DTC013ZEBTL vs DTC144VKAT146
  • DTC013ZEBTL vs DTC144VCAT116
  • DTC013ZEBTL vs DTC144TUAT106
  • DTC013ZEBTL vs DTC144TUA-TP
  • DTC013ZEBTL vs DTC144TT1G
  • DTC013ZEBTL vs DTC144TT1
  • DTC013ZEBTL vs DTC144TSATP
  • DTC013ZEBTL vs DTC144TSA-BP
  • DTC013ZEBTL vs DTC144TSA-AP
  • DTC013ZEBTL vs DTC144TM3T5G
  • DTC013ZEBTL vs DTC144TKAT146
  • DTC013ZEBTL vs DTC144TKA-TP
  • DTC013ZEBTL vs DTC144TETL
  • DTC013ZEBTL vs DTC144TET1G
  • DTC013ZEBTL vs DTC144TCAT116
  • DTC013ZEBTL vs DTC144TCA-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 86 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price