CDZFHT2RA16B
CDZFHT2RA16B
Not For New Designs
Description:  DIODE ZENER 16.18V 100MW VMN2
Manufacturer:  Rohm Semiconductor
History Price: $0.06741
In Stock: 15200
CDZFHT2RA16B Specification
Specification
Part No
CDZFHT2RA16B
Category
Diodes - Zener - Single
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
16.18 V
Tolerance
?.04%
Power - Max
100 mW
Impedance (Max) (Zzt)
50 Ohms
Current - Reverse Leakage @ Vr
100 nA @ 12 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOD-923
Supplier Device Package
VMN2
CDZFHT2RA16B PDF Datasheet
CDZFHT2RA16B Related Parts
CDZCT2RA6.8B
CDZCT2RA6.8B
Rohm Semiconductor
DIODE ZENER 6.8V 100MW VMN2
CDZFHT2RA10B
CDZFHT2RA10B
Rohm Semiconductor
DIODE ZENER 9.99V 100MW VMN2
CDZFHT2RA11B
CDZFHT2RA11B
Rohm Semiconductor
DIODE ZENER 10.99V 100MW VMN2
CDZFHT2RA12B
CDZFHT2RA12B
Rohm Semiconductor
DIODE ZENER 11.99V 100MW VMN2
CDZFHT2RA13B
CDZFHT2RA13B
Rohm Semiconductor
DIODE ZENER 13.2V 100MW VMN2
CDZFHT2RA15B
CDZFHT2RA15B
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2
CDZFHT2RA18B
CDZFHT2RA18B
Rohm Semiconductor
DIODE ZENER 17.96V 100MW VMN2
CDZFHT2RA20B
CDZFHT2RA20B
Rohm Semiconductor
DIODE ZENER 19.955V 100MW VMN2
CDZFHT2RA22B
CDZFHT2RA22B
Rohm Semiconductor
DIODE ZENER 22V 100MW VMN2
CDZFHT2RA24B
CDZFHT2RA24B
Rohm Semiconductor
DIODE ZENER 24.25V 100MW VMN2
CDZFHT2RA27B
CDZFHT2RA27B
Rohm Semiconductor
DIODE ZENER 26.86V 100MW VMN2
CDZFHT2RA3.6B
CDZFHT2RA3.6B
Rohm Semiconductor
DIODE ZENER 3.72V 100MW VMN2
CDZFHT2RA16B Compare Parts
  • CDZFHT2RA16B vs CDZVT2R8.2B
  • CDZFHT2RA16B vs CDZVT2R7.5B
  • CDZFHT2RA16B vs CDZVT2R6.8B
  • CDZFHT2RA16B vs CDZVT2R6.2B
  • CDZFHT2RA16B vs CDZVT2R5.6B
  • CDZFHT2RA16B vs CDZVT2R5.1B
  • CDZFHT2RA16B vs CDZVT2R4.7B
  • CDZFHT2RA16B vs CDZVT2R4.3B
  • CDZFHT2RA16B vs CDZVT2R36B
  • CDZFHT2RA16B vs CDZVT2R33B
  • CDZFHT2RA16B vs CDZVT2R30B
  • CDZFHT2RA16B vs CDZVT2R3.9B
  • CDZFHT2RA16B vs CDZVT2R3.6B
  • CDZFHT2RA16B vs CDZVT2R3.3B
  • CDZFHT2RA16B vs CDZVT2R3.0B
  • CDZFHT2RA16B vs CDZVT2R27B
  • CDZFHT2RA16B vs CDZVT2R24B
  • CDZFHT2RA16B vs CDZVT2R22B
  • CDZFHT2RA16B vs CDZVT2R20B
  • CDZFHT2RA16B vs CDZVT2R2.7B
  • CDZFHT2RA16B vs CDZVT2R2.4B
  • CDZFHT2RA16B vs CDZVT2R2.2B
  • CDZFHT2RA16B vs CDZVT2R2.0B
  • CDZFHT2RA16B vs CDZVT2R18B
  • CDZFHT2RA16B vs CDZVT2R16B
  • CDZFHT2RA16B vs CDZVT2R15B
  • CDZFHT2RA16B vs CDZVT2R13B
  • CDZFHT2RA16B vs CDZVT2R12B
  • CDZFHT2RA16B vs CDZVT2R11B
  • CDZFHT2RA16B vs CDZVT2R10B
  • CDZFHT2RA16B vs CDZT2RA9.1B
  • CDZFHT2RA16B vs CDZT2RA8.2B
  • CDZFHT2RA16B vs CDZT2RA7.5B
  • CDZFHT2RA16B vs CDZT2RA6.8B
  • CDZFHT2RA16B vs CDZT2RA5.6B
  • CDZFHT2RA16B vs CDZT2RA5.1B
  • CDZFHT2RA16B vs CDZT2RA4.7B
  • CDZFHT2RA16B vs CDZT2RA4.3B
  • CDZFHT2RA16B vs CDZT2RA3.9B
  • CDZFHT2RA16B vs CDZT2RA3.6B
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store