CDZCT2RA6.8B
CDZCT2RA6.8B
Not For New Designs
Description:  DIODE ZENER 6.8V 100MW VMN2
Manufacturer:  Rohm Semiconductor
History Price: $0.49000
In Stock: 28600
CDZCT2RA6.8B Specification
Specification
Part No
CDZCT2RA6.8B
Category
Diodes - Zener - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
6.8 V
Tolerance
?%
Power - Max
100 mW
Impedance (Max) (Zzt)
-
Current - Reverse Leakage @ Vr
500 nA @ 3.5 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
2-SMD, Flat Lead
Supplier Device Package
VMN2
CDZCT2RA6.8B PDF Datasheet
CDZCT2RA6.8B Related Parts
CDZFHT2RA10B
CDZFHT2RA10B
Rohm Semiconductor
DIODE ZENER 9.99V 100MW VMN2
CDZFHT2RA11B
CDZFHT2RA11B
Rohm Semiconductor
DIODE ZENER 10.99V 100MW VMN2
CDZFHT2RA12B
CDZFHT2RA12B
Rohm Semiconductor
DIODE ZENER 11.99V 100MW VMN2
CDZFHT2RA13B
CDZFHT2RA13B
Rohm Semiconductor
DIODE ZENER 13.2V 100MW VMN2
CDZFHT2RA15B
CDZFHT2RA15B
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2
CDZFHT2RA16B
CDZFHT2RA16B
Rohm Semiconductor
DIODE ZENER 16.18V 100MW VMN2
CDZFHT2RA18B
CDZFHT2RA18B
Rohm Semiconductor
DIODE ZENER 17.96V 100MW VMN2
CDZFHT2RA20B
CDZFHT2RA20B
Rohm Semiconductor
DIODE ZENER 19.955V 100MW VMN2
CDZFHT2RA22B
CDZFHT2RA22B
Rohm Semiconductor
DIODE ZENER 22V 100MW VMN2
CDZFHT2RA24B
CDZFHT2RA24B
Rohm Semiconductor
DIODE ZENER 24.25V 100MW VMN2
CDZFHT2RA27B
CDZFHT2RA27B
Rohm Semiconductor
DIODE ZENER 26.86V 100MW VMN2
CDZFHT2RA3.6B
CDZFHT2RA3.6B
Rohm Semiconductor
DIODE ZENER 3.72V 100MW VMN2
CDZCT2RA6.8B Compare Parts
  • CDZCT2RA6.8B vs CDZVT2R8.2B
  • CDZCT2RA6.8B vs CDZVT2R7.5B
  • CDZCT2RA6.8B vs CDZVT2R6.8B
  • CDZCT2RA6.8B vs CDZVT2R6.2B
  • CDZCT2RA6.8B vs CDZVT2R5.6B
  • CDZCT2RA6.8B vs CDZVT2R5.1B
  • CDZCT2RA6.8B vs CDZVT2R4.7B
  • CDZCT2RA6.8B vs CDZVT2R4.3B
  • CDZCT2RA6.8B vs CDZVT2R36B
  • CDZCT2RA6.8B vs CDZVT2R33B
  • CDZCT2RA6.8B vs CDZVT2R30B
  • CDZCT2RA6.8B vs CDZVT2R3.9B
  • CDZCT2RA6.8B vs CDZVT2R3.6B
  • CDZCT2RA6.8B vs CDZVT2R3.3B
  • CDZCT2RA6.8B vs CDZVT2R3.0B
  • CDZCT2RA6.8B vs CDZVT2R27B
  • CDZCT2RA6.8B vs CDZVT2R24B
  • CDZCT2RA6.8B vs CDZVT2R22B
  • CDZCT2RA6.8B vs CDZVT2R20B
  • CDZCT2RA6.8B vs CDZVT2R2.7B
  • CDZCT2RA6.8B vs CDZVT2R2.4B
  • CDZCT2RA6.8B vs CDZVT2R2.2B
  • CDZCT2RA6.8B vs CDZVT2R2.0B
  • CDZCT2RA6.8B vs CDZVT2R18B
  • CDZCT2RA6.8B vs CDZVT2R16B
  • CDZCT2RA6.8B vs CDZVT2R15B
  • CDZCT2RA6.8B vs CDZVT2R13B
  • CDZCT2RA6.8B vs CDZVT2R12B
  • CDZCT2RA6.8B vs CDZVT2R11B
  • CDZCT2RA6.8B vs CDZVT2R10B
  • CDZCT2RA6.8B vs CDZT2RA9.1B
  • CDZCT2RA6.8B vs CDZT2RA8.2B
  • CDZCT2RA6.8B vs CDZT2RA7.5B
  • CDZCT2RA6.8B vs CDZT2RA6.8B
  • CDZCT2RA6.8B vs CDZT2RA5.6B
  • CDZCT2RA6.8B vs CDZT2RA5.1B
  • CDZCT2RA6.8B vs CDZT2RA4.7B
  • CDZCT2RA6.8B vs CDZT2RA4.3B
  • CDZCT2RA6.8B vs CDZT2RA3.9B
  • CDZCT2RA6.8B vs CDZT2RA3.6B
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store