2SCR583D3TL1
2SCR583D3TL1
Active
Description:  TRANS NPN 50V 7A TO252
Manufacturer:  Rohm Semiconductor
History Price: $1.57000
In Stock: 46100
2SCR583D3TL1 Specification
Specification
Part No
2SCR583D3TL1
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
7 A
Voltage - Collector Emitter Breakdown (Max)
50 V
Vce Saturation (Max) @ Ib, Ic
350mV @ 150mA, 3A
Current - Collector Cutoff (Max)
1μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
180 @ 1A, 3V
Power - Max
10 W
Frequency - Transition
280MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252
2SCR583D3TL1 Related Parts
2SC1008-G-AP
2SC1008-G-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-O-AP
2SC1008-O-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-R-AP
2SC1008-R-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1008-Y-AP
2SC1008-Y-AP
Micro Commercial Components
TRANS NPN 60V 0.7A TO92
2SC1213AB-E
2SC1213AB-E
Renesas Electronics
TRANS NPN 50V 0.5A TO92
2SC1213AKC
2SC1213AKC
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSTR NPN
2SC1213C-E
2SC1213C-E
Renesas Electronics
TRANS NPN 35V 0.5A TO92
2SC1214D
2SC1214D
Renesas Electronics
SMALL SIGNAL BIPOLAR TRANSISTOR,
2SC13180RA
2SC13180RA
Panasonic
TRANS NPN 50V 0.5A TO92-B1
2SC1318ARA
2SC1318ARA
Panasonic
TRANS NPN 70V 0.5A TO92-B1
2SC13830R
2SC13830R
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SC13830S
2SC13830S
Panasonic
TRANS NPN 25V 1A TO92L-A1
2SCR583D3TL1 Compare Parts
  • 2SCR583D3TL1 vs 2SCRC41CT116R
  • 2SCR583D3TL1 vs 2SCRC41CHZGT116S
  • 2SCR583D3TL1 vs 2SCRC41CHZGT116R
  • 2SCR583D3TL1 vs 2SCR642PHZGT100
  • 2SCR583D3TL1 vs 2SCR587D3TL1
  • 2SCR583D3TL1 vs 2SCR586JGTLL
  • 2SCR583D3TL1 vs 2SCR586JFRGTLL
  • 2SCR583D3TL1 vs 2SCR586D3TL1
  • 2SCR583D3TL1 vs 2SCR586D3FRATL
  • 2SCR583D3TL1 vs 2SCR583D3FRATL
  • 2SCR583D3TL1 vs 2SCR582D3TL1
  • 2SCR583D3TL1 vs 2SCR574DGTL
  • 2SCR583D3TL1 vs 2SCR574D3TL1
  • 2SCR583D3TL1 vs 2SCR574D3FRATL
  • 2SCR583D3TL1 vs 2SCR573D3TL1
  • 2SCR583D3TL1 vs 2SCR573D3FRATL
  • 2SCR583D3TL1 vs 2SCR572D3TL1
  • 2SCR583D3TL1 vs 2SCR572D3FRATL
  • 2SCR583D3TL1 vs 2SCR567F3TR
  • 2SCR583D3TL1 vs 2SCR564F3TR
  • 2SCR583D3TL1 vs 2SCR563F3TR
  • 2SCR583D3TL1 vs 2SCR562F3TR
  • 2SCR583D3TL1 vs 2SCR554RTL
  • 2SCR583D3TL1 vs 2SCR554PT100
  • 2SCR583D3TL1 vs 2SCR554PHZGT100
  • 2SCR583D3TL1 vs 2SCR554PFRAT100
  • 2SCR583D3TL1 vs 2SCR554P5T100
  • 2SCR583D3TL1 vs 2SCR553RTL
  • 2SCR583D3TL1 vs 2SCR553PT100
  • 2SCR583D3TL1 vs 2SCR553PHZGT100
  • 2SCR583D3TL1 vs 2SCR553PFRAT100
  • 2SCR583D3TL1 vs 2SCR553P5T100
  • 2SCR583D3TL1 vs 2SCR552PT100
  • 2SCR583D3TL1 vs 2SCR552PHZGT100
  • 2SCR583D3TL1 vs 2SCR552PFRAT100
  • 2SCR583D3TL1 vs 2SCR552P5T100
  • 2SCR583D3TL1 vs 2SCR544RTL
  • 2SCR583D3TL1 vs 2SCR544R
  • 2SCR583D3TL1 vs 2SCR544R
  • 2SCR583D3TL1 vs 2SCR544PT100
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!