Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Renesas Electronics 2SA1122CCTR-E
2SA1122CCTR-E
Active
Transistors - Bipolar (BJT) - Single
Description:
SMALL SIGNAL BIPOLAR TRANS PNP
Manufacturer:
Renesas Electronics
Datasheet:
2SA1122CCTR-E Datasheet
History Price: $0.10000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2SA1122CCTR-E Specification
Specification
Part No
2SA1122CCTR-E
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2SA1122CCTR-E PDF Datasheet
2SA1122CCTR-E Datasheet
Click and Download: 2SA1122CCTR-E Datasheet
2SA1122CCTR-E Related Parts
2SA06830R
Panasonic
TRANS PNP 25V 1A TO92L-A1
2SA06840R
Panasonic
TRANS PNP 50V 1A TO92L-A1
2SA06840S
Panasonic
TRANS PNP 50V 1A TO92L-A1
2SA07200RA
Panasonic
TRANS PNP 50V 0.5A TO92-B1
2SA0720ARA
Panasonic
TRANS PNP 70V 0.5A TO92-B1
2SA07770Q
Panasonic
TRANS PNP 80V 0.5A TO92L-A1
2SA07770R
Panasonic
TRANS PNP 80V 0.5A TO92L-A1
2SA08790Q
Panasonic
TRANS PNP 200V 0.07A TO92L-A1
2SA1008-AZ
Renesas Electronics
POWER BIPOLAR TRANSISTOR, PNP
2SA1009-AZ
Renesas Electronics
POWER BIPOLAR TRANSISTOR, PNP
2SA1012-AP
Micro Commercial Components
TRANS PNP 50V 5A TO220AB
2SA1012R
Diotec Semiconductor
TRANS PNP 50V 5A TO252-3
2SA1122CCTR-E Compare Parts
2SA1122CCTR-E vs 2SARA41CT116R
2SA1122CCTR-E vs 2SARA41CHZGT116S
2SA1122CCTR-E vs 2SARA41CHZGT116R
2SA1122CCTR-E vs 2SAR642PHZGT100
2SA1122CCTR-E vs 2SAR587D3TL1
2SA1122CCTR-E vs 2SAR586JGTLL
2SA1122CCTR-E vs 2SAR586JFRGTLL
2SA1122CCTR-E vs 2SAR586D3TL1
2SA1122CCTR-E vs 2SAR586D3FRATL
2SA1122CCTR-E vs 2SAR583D3TL1
2SA1122CCTR-E vs 2SAR583D3FRATL
2SA1122CCTR-E vs 2SAR582D3TL1
2SA1122CCTR-E vs 2SAR574D3TL1
2SA1122CCTR-E vs 2SAR574D3FRATL
2SA1122CCTR-E vs 2SAR573D3TL1
2SA1122CCTR-E vs 2SAR573D3FRATL
2SA1122CCTR-E vs 2SAR572DGTL
2SA1122CCTR-E vs 2SAR572D3TL1
2SA1122CCTR-E vs 2SAR572D3FRATL
2SA1122CCTR-E vs 2SAR567F3TR
2SA1122CCTR-E vs 2SAR564F3TR
2SA1122CCTR-E vs 2SAR563F3TR
2SA1122CCTR-E vs 2SAR562F3TR
2SA1122CCTR-E vs 2SAR554RTL
2SA1122CCTR-E vs 2SAR554PT100
2SA1122CCTR-E vs 2SAR554PHZGT100
2SA1122CCTR-E vs 2SAR554PFRAT100
2SA1122CCTR-E vs 2SAR554P5T100
2SA1122CCTR-E vs 2SAR553RTL
2SA1122CCTR-E vs 2SAR553PT100
2SA1122CCTR-E vs 2SAR553PHZGT100
2SA1122CCTR-E vs 2SAR553PFRAT100
2SA1122CCTR-E vs 2SAR553P5T100
2SA1122CCTR-E vs 2SAR552PT100
2SA1122CCTR-E vs 2SAR552PHZGT100
2SA1122CCTR-E vs 2SAR552PFRAT100
2SA1122CCTR-E vs 2SAR552P5T100
2SA1122CCTR-E vs 2SAR544RTL
2SA1122CCTR-E vs 2SAR544R
2SA1122CCTR-E vs 2SAR544PT100
Customer Reviews
4.95 out of 5.00 stars from 181 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller