1SS400TE61
1SS400TE61
Obsolete
Description:  DIODE GEN PURP 80V 100MA EMD2
Manufacturer:  Rohm Semiconductor
Datasheet:   1SS400TE61 Datasheet
History Price: Obsolete
In Stock: 3800
1SS400TE61 Specification
Specification
Part No
1SS400TE61
Category
Diodes - Rectifiers - Single
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
80 V
Current - Average Rectified (Io)
100mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 mA
Speed
Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr)
4 ns
Current - Reverse Leakage @ Vr
100 nA @ 80 V
Capacitance @ Vr, F
3pF @ 0.5V, 1MHz
Mounting Type
Surface Mount
Package / Case
SC-79, SOD-523
Supplier Device Package
EMD2
Operating Temperature - Junction
125 ℃ (Max)
1SS400TE61 PDF Datasheet
1SS400TE61 Related Parts
1SS119-041TA-E
1SS119-041TA-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-041TA-E-Q
1SS119-041TA-E-Q
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-04TJ-E
1SS119-04TJ-E
Renesas Electronics
RECTIFIER DIODES
1SS119-04TJ-E-Q
1SS119-04TJ-E-Q
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14-E
1SS119-14-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14FS
1SS119-14FS
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14TA-E
1SS119-14TA-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14TD-E
1SS119-14TD-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14TD-P-E
1SS119-14TD-P-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-14TE-E
1SS119-14TE-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-19TA-E
1SS119-19TA-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS119-21TE-E
1SS119-21TE-E
Renesas Electronics
DIODE FOR HIGH SPEED SWITCHING
1SS400TE61 Compare Parts
  • 1SS400TE61 vs 1SS88-E
  • 1SS400TE61 vs 1SS83TD-E
  • 1SS400TE61 vs 1SS82TD-E
  • 1SS400TE61 vs 1SS82TA-E
  • 1SS400TE61 vs 1SS82RE-E
  • 1SS400TE61 vs 1SS81TD-E
  • 1SS400TE61 vs 1SS81TA-E
  • 1SS400TE61 vs 1SS81RE-E
  • 1SS400TE61 vs 1SS55-T4-AZ
  • 1SS400TE61 vs 1SS55-AZ
  • 1SS400TE61 vs 1SS417TM_R1_00001
  • 1SS400TE61 vs 1SS417FN2_R1_00001
  • 1SS400TE61 vs 1SS417CT,L3F
  • 1SS400TE61 vs 1SS417,L3M
  • 1SS400TE61 vs 1SS416CT,L3F
  • 1SS400TE61 vs 1SS416,L3M
  • 1SS400TE61 vs 1SS413CT,L3F
  • 1SS400TE61 vs 1SS413,L3M
  • 1SS400TE61 vs 1SS406,H3F
  • 1SS400TE61 vs 1SS405
  • 1SS400TE61 vs 1SS404,H3F
  • 1SS400TE61 vs 1SS403E,L3F
  • 1SS400TE61 vs 1SS403,H3F
  • 1SS400TE61 vs 1SS401(TE85L,F)
  • 1SS400TE61 vs 1SS400_R1_00001
  • 1SS400TE61 vs 1SS400ZTTE61
  • 1SS400TE61 vs 1SS400UNTE61
  • 1SS400TE61 vs 1SS400UCTE61
  • 1SS400TE61 vs 1SS400T9TE61
  • 1SS400TE61 vs 1SS400T5G
  • 1SS400TE61 vs 1SS400T1G
  • 1SS400TE61 vs 1SS400SMT2R
  • 1SS400TE61 vs 1SS400SMFHT2R
  • 1SS400TE61 vs 1SS400S9TE61
  • 1SS400TE61 vs 1SS400S7STE61
  • 1SS400TE61 vs 1SS400LTE61
  • 1SS400TE61 vs 1SS400LDTE61
  • 1SS400TE61 vs 1SS400HRTE61
  • 1SS400TE61 vs 1SS400GTE61
  • 1SS400TE61 vs 1SS400GT2R
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4