1SS400TE61
1SS400TE61
Obsolete
Description:  DIODE GEN PURP 80V 100MA EMD2
Manufacturer:  Rohm Semiconductor
Datasheet:   1SS400TE61 Datasheet
History Price: Obsolete
In Stock: 3800
1SS400TE61 vs 1SS82RE-E
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Diode Type
Standard
-
Voltage - DC Reverse (Vr) (Max)
80 V
200 V
Current - Average Rectified (Io)
100mA
200mA
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 100 mA
1 V @ 100 mA
Speed
Small Signal =< 200mA (Io), Any Speed
-
Reverse Recovery Time (trr)
4 ns
100 ns
Current - Reverse Leakage @ Vr
100 nA @ 80 V
200 nA @ 200 V
Capacitance @ Vr, F
3pF @ 0.5V, 1MHz
1.5pF @ 0V, 1MHz
Mounting Type
Surface Mount
Through Hole
Package / Case
SC-79, SOD-523
DO-204AH, DO-35, Axial
Supplier Device Package
EMD2
DO-35
Operating Temperature - Junction
125 ℃ (Max)
175 ℃