RS601M
RS601M
Active
Description:  BRIDGE RECT GLASS 50V 6A RS-6M
Manufacturer:  Rectron Limited
Datasheet:   RS601M Datasheet
History Price: $0.98000
In Stock: 39400
RS601M Specification
Specification
Part No
RS601M
Category
Diodes - Bridge Rectifiers
Manufacturer
Rectron Limited
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
50 V
Current - Average Rectified (Io)
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
Current - Reverse Leakage @ Vr
5 μA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
4-SIP, RS-6M
Supplier Device Package
RS-6M
RS601M PDF Datasheet
RS601M Related Parts
RS602
RS602
Diodes Inc
BRIDGE RECT 1PHASE 100V 6A RS-6
RS605
RS605
Diodes Inc
BRIDGE RECT 1PHASE 600V 6A RS-6
RS601
RS601
Rectron Limited
BRIDGE RECT GLASS 50V 6A RS-6L
RS602
RS602
Rectron Limited
BRIDGE RECT GLASS 100V 6A RS-6L
RS602M
RS602M
Rectron Limited
BRIDGE RECT GLASS 100V 6A RS-6M
RS603
RS603
Rectron Limited
BRIDGE RECT GLASS 200V 6A RS-6L
RS603M
RS603M
Rectron Limited
BRIDGE RECT GLASS 200V 6A RS-6M
RS604
RS604
Rectron Limited
BRIDGE RECT GLASS 400V 6A RS-6L
RS604M
RS604M
Rectron Limited
BRIDGE RECT GLASS 400V 6A RS-6M
RS605
RS605
Rectron Limited
BRIDGE RECT GLASS 600V 6A RS-6L
RS605M
RS605M
Rectron Limited
BRIDGE RECT GLASS 600V 6A RS-6M
RS605M-C-LV
RS605M-C-LV
Rectron Limited
BRIDGE RCT GLASS 600V LV 6A RS6M
RS601M Compare Parts
  • RS601M vs RS602
  • RS601M vs RS607M
  • RS601M vs RS607
  • RS601M vs RS606M
  • RS601M vs RS606
  • RS601M vs RS605M-C-LV
  • RS601M vs RS605M
  • RS601M vs RS605
  • RS601M vs RS604M
  • RS601M vs RS604
  • RS601M vs RS603M
  • RS601M vs RS603
  • RS601M vs RS602M
  • RS601M vs RS602
  • RS601M vs RS601
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement