RS601M
RS601M
Active
Description:  BRIDGE RECT GLASS 50V 6A RS-6M
Manufacturer:  Rectron Limited
Datasheet:   RS601M Datasheet
History Price: $0.98000
In Stock: 39400
RS601M vs RS607
Part No
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
50 V
1 kV
Current - Average Rectified (Io)
6 A
6 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 6 A
1.05 V @ 6 A
Current - Reverse Leakage @ Vr
5 μA @ 50 V
200 nA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, RS-6M
4-SIP, RS-6
Supplier Device Package
RS-6M
RS-6