Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Central Semiconductor TIP49 TR
TIP49 TR
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN 350V 1A TO220-3
Manufacturer:
Central Semiconductor
Datasheet:
TIP49 TR Datasheet
History Price: Obsolete
In Stock: 10100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TIP49 TR Specification
Specification
Part No
TIP49 TR
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Central Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
350 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
Power - Max
40 W
Frequency - Transition
10MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
TIP49 TR PDF Datasheet
TIP49 TR Datasheet
Click and Download: TIP49 TR Datasheet
TIP49 TR Related Parts
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP49 TR Compare Parts
TIP49 TR vs TIP50G
TIP49 TR vs TIP50
TIP49 TR vs TIP50
TIP49 TR vs TIP50
TIP49 TR vs TIP49TU
TIP49 TR vs TIP49 SL
TIP49 TR vs TIP49
TIP49 TR vs TIP49
TIP49 TR vs TIP49
TIP49 TR vs TIP49
TIP49 TR vs TIP49
TIP49 TR vs TIP48TU
TIP49 TR vs TIP48TU
TIP49 TR vs TIP48G
TIP49 TR vs TIP48
TIP49 TR vs TIP48
TIP49 TR vs TIP48
TIP49 TR vs TIP48
TIP49 TR vs TIP47TU
TIP49 TR vs TIP47TU
TIP49 TR vs TIP47G
TIP49 TR vs TIP47-BP
TIP49 TR vs TIP47 SL
TIP49 TR vs TIP47
TIP49 TR vs TIP47
TIP49 TR vs TIP47
TIP49 TR vs TIP47
TIP49 TR vs TIP47
TIP49 TR vs TIP42G
TIP49 TR vs TIP42CTU
TIP49 TR vs TIP42CTU
TIP49 TR vs TIP42CN
TIP49 TR vs TIP42CG
TIP49 TR vs TIP42C-BP
TIP49 TR vs TIP42C SL PBFREE
TIP49 TR vs TIP42C PBFREE
TIP49 TR vs TIP42C
TIP49 TR vs TIP42C
TIP49 TR vs TIP42C
TIP49 TR vs TIP42C
Customer Reviews
4.95 out of 5.00 stars from 57 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.