TIP48TU
TIP48TU
Active
Description:  TRANS NPN 300V 1A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   TIP48TU Datasheet
History Price: $0.41000
In Stock: 30200
TIP48TU Specification
Specification
Part No
TIP48TU
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
Power - Max
2 W
Frequency - Transition
10MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
TIP48TU PDF Datasheet
TIP48TU Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP48TU Description

## Fairchild Semiconductor TIP48TU Overview

The TIP48TU is a high-performance NPN power transistor manufactured by Fairchild Semiconductor (now part of ON Semiconductor). It is designed to handle high currents and high voltage applications, making it suitable for use in power switching circuits, motor control, and other high-power applications. The device is widely used in electronic circuits requiring high-speed switching and substantial current handling.

## Key Specifications

* Type: NPN Bipolar Junction Transistor (BJT)
* Package Type: TO-220
* Collector-Emitter Voltage (Vceo): 100V
* Collector-Base Voltage (Vcbo): 100V
* Emitter-Base Voltage (Vebo): 5V
* Collector Current (Ic): 10A
* Total Power Dissipation (Ptot): 80W
* DC Current Gain (hFE): 40 to 320 at Ic = 4A, Vce = 10V
* Transition Frequency (ft): 15 MHz
* Thermal Resistance Junction to Case (RthJC): 1.56°C/W
* Thermal Resistance Junction to Ambient (RthJA): 62.5°C/W
* Operating Junction Temperature (Tj): -65°C to +150°C
* Storage Temperature (Tstg): -65°C to +150°C

## Key Features

* High Voltage and Current Capability: The TIP48TU is capable of handling voltages up to 100V and currents up to 10A, making it ideal for high-power applications.
* High Power Dissipation: With a maximum power dissipation of 80W, it ensures effective heat management for demanding applications.
* Low Saturation Voltage: The TIP48TU exhibits low collector-emitter saturation voltage, making it highly efficient in switching applications.
* Wide Frequency Response: The transistor's transition frequency of 15 MHz allows for efficient operation at high switching speeds.
* Excellent Thermal Stability: The device is designed to operate in a wide range of temperatures, from -65°C to +150°C, offering good thermal stability and reliability.
* TO-220 Package: The TO-220 package provides excellent heat dissipation and is widely used in power electronic circuits.

## Applications

* Switching Circuits: Suitable for use in power switches, logic gates, and digital circuits.
* Motor Control: It can drive motors in applications such as power supplies, robotics, and electric vehicles.
* Amplifiers: The TIP48TU is used in audio and RF amplifier circuits, especially where high current is needed.
* Regulators and Power Supplies: Often employed in linear voltage regulators and power supply designs.
* Signal Switching: Used in circuits where high voltage and current switching is required, such as in relays and signal amplifiers.

## Performance Characteristics

* Saturation Voltage (Vce(sat)): Typically 2V at 4A, this is an important characteristic for ensuring efficient current flow in switching applications.
* Gain (hFE): The transistor has a wide range of current gain, making it suitable for various power levels and loads.
* Switching Speed: Though not the fastest transistor, it still operates well in most high-power switching circuits where speed is less of a concern compared to current and voltage handling.

## Package Information

* The TIP48TU comes in a TO-220 package, which is commonly used for power transistors. This package type provides a robust connection to the heat sink, allowing for efficient thermal management. The TO-220 package also facilitates easy mounting on circuit boards, making it convenient for various electronic designs.

## Conclusion

The TIP48TU NPN power transistor from Fairchild Semiconductor is an excellent choice for high-current and high-voltage applications, with a wide operating temperature range and a power dissipation rating of up to 80W. Its robust construction, combined with excellent thermal management, makes it suitable for demanding power switching, motor control, and amplifier circuits. Its specifications, such as the high current capability, low saturation voltage, and good thermal stability, ensure reliability in long-term usage.
TIP48TU Compare Parts
  • TIP48TU vs TIP50G
  • TIP48TU vs TIP50
  • TIP48TU vs TIP50
  • TIP48TU vs TIP50
  • TIP48TU vs TIP49TU
  • TIP48TU vs TIP49 TR
  • TIP48TU vs TIP49 SL
  • TIP48TU vs TIP49
  • TIP48TU vs TIP49
  • TIP48TU vs TIP49
  • TIP48TU vs TIP49
  • TIP48TU vs TIP49
  • TIP48TU vs TIP48G
  • TIP48TU vs TIP48
  • TIP48TU vs TIP48
  • TIP48TU vs TIP48
  • TIP48TU vs TIP48
  • TIP48TU vs TIP47TU
  • TIP48TU vs TIP47TU
  • TIP48TU vs TIP47G
  • TIP48TU vs TIP47-BP
  • TIP48TU vs TIP47 SL
  • TIP48TU vs TIP47
  • TIP48TU vs TIP47
  • TIP48TU vs TIP47
  • TIP48TU vs TIP47
  • TIP48TU vs TIP47
  • TIP48TU vs TIP42G
  • TIP48TU vs TIP42CTU
  • TIP48TU vs TIP42CTU
  • TIP48TU vs TIP42CN
  • TIP48TU vs TIP42CG
  • TIP48TU vs TIP42C-BP
  • TIP48TU vs TIP42C SL PBFREE
  • TIP48TU vs TIP42C PBFREE
  • TIP48TU vs TIP42C
  • TIP48TU vs TIP42C
  • TIP48TU vs TIP42C
  • TIP48TU vs TIP42C
  • TIP48TU vs TIP42BG
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.