Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Micro Commercial Components TIP42C-BP
TIP42C-BP
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP 100V 6A TO220AB
Manufacturer:
Micro Commercial Components
Datasheet:
TIP42C-BP Datasheet
History Price: $0.97000
In Stock: 2700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TIP42C-BP Specification
Specification
Part No
TIP42C-BP
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Micro Commercial Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
6 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 3A, 4V
Power - Max
2 W
Frequency - Transition
3MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220AB
TIP42C-BP PDF Datasheet
TIP42C-BP Datasheet
Click and Download: TIP42C-BP Datasheet
TIP42C-BP Related Parts
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP42C-BP Compare Parts
TIP42C-BP vs TIP50G
TIP42C-BP vs TIP50
TIP42C-BP vs TIP50
TIP42C-BP vs TIP50
TIP42C-BP vs TIP49TU
TIP42C-BP vs TIP49 TR
TIP42C-BP vs TIP49 SL
TIP42C-BP vs TIP49
TIP42C-BP vs TIP49
TIP42C-BP vs TIP49
TIP42C-BP vs TIP49
TIP42C-BP vs TIP49
TIP42C-BP vs TIP48TU
TIP42C-BP vs TIP48TU
TIP42C-BP vs TIP48G
TIP42C-BP vs TIP48
TIP42C-BP vs TIP48
TIP42C-BP vs TIP48
TIP42C-BP vs TIP48
TIP42C-BP vs TIP47TU
TIP42C-BP vs TIP47TU
TIP42C-BP vs TIP47G
TIP42C-BP vs TIP47-BP
TIP42C-BP vs TIP47 SL
TIP42C-BP vs TIP47
TIP42C-BP vs TIP47
TIP42C-BP vs TIP47
TIP42C-BP vs TIP47
TIP42C-BP vs TIP47
TIP42C-BP vs TIP42G
TIP42C-BP vs TIP42CTU
TIP42C-BP vs TIP42CTU
TIP42C-BP vs TIP42CN
TIP42C-BP vs TIP42CG
TIP42C-BP vs TIP42C SL PBFREE
TIP42C-BP vs TIP42C PBFREE
TIP42C-BP vs TIP42C
TIP42C-BP vs TIP42C
TIP42C-BP vs TIP42C
TIP42C-BP vs TIP42C
Customer Reviews
4.95 out of 5.00 stars from 83 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.