SS8050DTA
SS8050DTA
Active
Description:  TRANS NPN 25V 1.5A TO92-3
Manufacturer:  onsemi
Datasheet:   SS8050DTA Datasheet
History Price: $0.45000
In Stock: 27000
SS8050DTA Specification
Specification
Part No
SS8050DTA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1.5 A
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 80mA, 800mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
160 @ 100mA, 1V
Power - Max
1 W
Frequency - Transition
100MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
SS8050DTA PDF Datasheet
SS8050DTA Related Parts
SS8050-C-AP
SS8050-C-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-C-BP
SS8050-C-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-AP
SS8050-D-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-BP
SS8050-D-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-G
SS8050-G
Comchip Technology
TRANS NPN 25V 1.5A SOT23-3
SS8050-H
SS8050-H
Yangjie Technology
TRANS NPN 25V 1.5A SOT23
SS8050BBU
SS8050BBU
Fairchild Semiconductor
TRANS NPN 25V 1.5A TO92-3
SS8050BBU
SS8050BBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050BBU-ON
SS8050BBU-ON
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CBU
SS8050CBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CTA
SS8050CTA
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050DBU
SS8050DBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050DTA Description
onsemi SS8050DTA Detailed Overview

General Description
The onsemi SS8050DTA is a general-purpose NPN bipolar junction transistor (BJT) designed for low to medium current switching and amplification applications. This transistor is widely used in electronic circuits requiring efficient switching, signal amplification, and buffering in consumer electronics, communication devices, and control systems. Its compact design, reliable performance, and good gain characteristics make it a popular choice for both industrial and hobbyist projects.

Device Construction and Type

* Type: NPN silicon bipolar junction transistor
* Structure: Planar epitaxial structure optimized for low saturation voltage and high gain
* Package: Available in the standard TO-92 plastic package, providing ease of mounting and moderate power dissipation capability

Electrical Characteristics

* Collector-Emitter Voltage (V\_CEO): Maximum 25 V, ensuring suitability for low-voltage applications
* Collector-Base Voltage (V\_CBO): Maximum 40 V, defining the maximum reverse voltage between collector and base with emitter open
* Emitter-Base Voltage (V\_EBO): Maximum 5 V, specifying the voltage rating between emitter and base
* Collector Current (I\_C): Up to 1.5 A continuous current capability, suitable for moderate load driving
* Power Dissipation (P\_D): Maximum 625 mW when mounted on standard PCB with adequate heat dissipation
* Current Gain (h\_FE): Typical DC current gain between 100 and 300 at I\_C = 100 mA, providing strong amplification capability
* Transition Frequency (f\_T): Approximately 100 MHz, suitable for low to medium frequency amplification and switching

Performance Characteristics

* Saturation Voltage (V\_CE(sat)): Typically 0.25 V at I\_C = 100 mA and I\_B = 10 mA, enabling efficient switching with minimal power loss
* Switching Speed: Fast switching times suitable for use in switching regulators, relay drivers, and pulse circuits
* Noise Figure: Low noise characteristics appropriate for pre-amplification and signal conditioning applications

Thermal and Mechanical Specifications

* Package Type: TO-92 through-hole plastic package for easy prototyping and manufacturing
* Thermal Resistance: Approximately 200°C/W junction-to-ambient thermal resistance, requiring appropriate PCB design for heat dissipation
* Operating Temperature Range: -55°C to +150°C, supporting use in a wide range of environmental conditions
* Storage Temperature Range: -55°C to +150°C ensuring robustness during handling and storage

Application Areas

* Low power switching applications such as relay drivers, LED drivers, and small motor control
* Signal amplification stages in audio and RF circuits
* General-purpose amplification in consumer electronics including TVs, radios, and communication devices
* Buffering and level shifting in digital logic circuits
* Oscillator circuits and waveform generation requiring moderate frequency response

Pin Configuration and Pinout

* Pin 1: Emitter
* Pin 2: Collector
* Pin 3: Base
This pin arrangement follows the standard TO-92 NPN transistor layout, facilitating easy integration into standard circuit designs and breadboard prototyping.

Development and Usage Notes

* The SS8050DTA’s wide gain range and low saturation voltage enable it to drive moderate loads efficiently, making it suitable for applications where power efficiency is critical
* Proper biasing and thermal management are essential to maximize device reliability and performance
* Compatible with common transistor test and socket equipment, making it accessible for both industrial and educational uses

Summary of Key Specifications

| Parameter | Value | Notes |
| ---------------------------------- | --------------- | ------------------------------------- |
| Collector-Emitter Voltage (V\_CEO) | 25 V | Maximum voltage rating |
| Collector-Base Voltage (V\_CBO) | 40 V | Maximum voltage rating |
| Emitter-Base Voltage (V\_EBO) | 5 V | Maximum voltage rating |
| Collector Current (I\_C) | 1.5 A | Continuous current rating |
| Power Dissipation (P\_D) | 625 mW | Maximum power dissipation |
| Current Gain (h\_FE) | 100 to 300 | Typical DC gain at I\_C = 100 mA |
| Transition Frequency (f\_T) | ~100 MHz | Frequency at unity gain |
| Saturation Voltage (V\_CE(sat)) | ~0.25 V | Typical at I\_C = 100 mA |
| Package | TO-92 | Standard plastic through-hole package |
| Operating Temperature Range | -55°C to +150°C | Industrial temperature range |

The onsemi SS8050DTA is a reliable, versatile, and cost-effective NPN transistor well-suited for numerous switching and amplification tasks across consumer, industrial, and educational applications. Its favorable electrical characteristics and standard packaging make it a staple component in many electronic designs requiring moderate current handling and efficient operation.
SS8050DTA Compare Parts
  • SS8050DTA vs SS8550DTA
  • SS8050DTA vs SS8550DBU
  • SS8050DTA vs SS8550CTA
  • SS8050DTA vs SS8550CBU
  • SS8050DTA vs SS8550BTA
  • SS8050DTA vs SS8550BTA
  • SS8050DTA vs SS8550BBU
  • SS8050DTA vs SS8550BBU
  • SS8050DTA vs SS8550-H
  • SS8050DTA vs SS8550-D-BP
  • SS8050DTA vs SS8550-D-AP
  • SS8050DTA vs SS8550-C-BP
  • SS8050DTA vs SS8550-C-AP
  • SS8050DTA vs SS8050DBU
  • SS8050DTA vs SS8050CTA
  • SS8050DTA vs SS8050CBU
  • SS8050DTA vs SS8050BBU-ON
  • SS8050DTA vs SS8050BBU
  • SS8050DTA vs SS8050BBU
  • SS8050DTA vs SS8050-H
  • SS8050DTA vs SS8050-G
  • SS8050DTA vs SS8050-D-BP
  • SS8050DTA vs SS8050-D-AP
  • SS8050DTA vs SS8050-C-BP
  • SS8050DTA vs SS8050-C-AP
  • SS8050DTA vs SS8550-M
  • SS8050DTA vs SS8550-LQ
  • SS8050DTA vs SS8550-L
  • SS8050DTA vs SS8550-HQ
  • SS8050DTA vs SS8550-H
  • SS8050DTA vs SS8050W-L
  • SS8050DTA vs SS8050W-H
  • SS8050DTA vs SS8050-M
  • SS8050DTA vs SS8050-LQ
  • SS8050DTA vs SS8050-L
  • SS8050DTA vs SS8050-HQ
  • SS8050DTA vs SS8050-H
  • SS8050DTA vs SS8550
  • SS8050DTA vs SS8050
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad