SS8050CTA
SS8050CTA
Active
Description:  TRANS NPN 25V 1.5A TO92-3
Manufacturer:  onsemi
Datasheet:   SS8050CTA Datasheet
History Price: $0.49000
In Stock: 14800
SS8050CTA Specification
Specification
Part No
SS8050CTA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1.5 A
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
500mV @ 80mA, 800mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 100mA, 1V
Power - Max
1 W
Frequency - Transition
100MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
SS8050CTA PDF Datasheet
SS8050CTA Related Parts
SS8050-C-AP
SS8050-C-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-C-BP
SS8050-C-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-AP
SS8050-D-AP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-D-BP
SS8050-D-BP
Micro Commercial Components
TRANS NPN 25V 1.5A TO92
SS8050-G
SS8050-G
Comchip Technology
TRANS NPN 25V 1.5A SOT23-3
SS8050-H
SS8050-H
Yangjie Technology
TRANS NPN 25V 1.5A SOT23
SS8050BBU
SS8050BBU
Fairchild Semiconductor
TRANS NPN 25V 1.5A TO92-3
SS8050BBU
SS8050BBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050BBU-ON
SS8050BBU-ON
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CBU
SS8050CBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050DBU
SS8050DBU
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050DTA
SS8050DTA
onsemi
TRANS NPN 25V 1.5A TO92-3
SS8050CTA Compare Parts
  • SS8050CTA vs SS8550DTA
  • SS8050CTA vs SS8550DBU
  • SS8050CTA vs SS8550CTA
  • SS8050CTA vs SS8550CBU
  • SS8050CTA vs SS8550BTA
  • SS8050CTA vs SS8550BTA
  • SS8050CTA vs SS8550BBU
  • SS8050CTA vs SS8550BBU
  • SS8050CTA vs SS8550-H
  • SS8050CTA vs SS8550-D-BP
  • SS8050CTA vs SS8550-D-AP
  • SS8050CTA vs SS8550-C-BP
  • SS8050CTA vs SS8550-C-AP
  • SS8050CTA vs SS8050DTA
  • SS8050CTA vs SS8050DBU
  • SS8050CTA vs SS8050CBU
  • SS8050CTA vs SS8050BBU-ON
  • SS8050CTA vs SS8050BBU
  • SS8050CTA vs SS8050BBU
  • SS8050CTA vs SS8050-H
  • SS8050CTA vs SS8050-G
  • SS8050CTA vs SS8050-D-BP
  • SS8050CTA vs SS8050-D-AP
  • SS8050CTA vs SS8050-C-BP
  • SS8050CTA vs SS8050-C-AP
  • SS8050CTA vs SS8550-M
  • SS8050CTA vs SS8550-LQ
  • SS8050CTA vs SS8550-L
  • SS8050CTA vs SS8550-HQ
  • SS8050CTA vs SS8550-H
  • SS8050CTA vs SS8050W-L
  • SS8050CTA vs SS8050W-H
  • SS8050CTA vs SS8050-M
  • SS8050CTA vs SS8050-LQ
  • SS8050CTA vs SS8050-L
  • SS8050CTA vs SS8050-HQ
  • SS8050CTA vs SS8050-H
  • SS8050CTA vs SS8550
  • SS8050CTA vs SS8050
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad