KBP01M
KBP01M
Obsolete
Description:  BRIDGE RECTIFIER DIODE
Manufacturer:  Fairchild Semiconductor
Datasheet:   KBP01M Datasheet
History Price: Obsolete
In Stock: 20300
KBP01M vs KBPC3510WP
Part No
Series
-
-
Packaging
Tube
Box
Box
Status
Obsolete
Active
Diode Type
Single Phase
Single Phase
Technology
Standard
Standard
Voltage - Peak Reverse (Max)
100 V
1 kV
Current - Average Rectified (Io)
1.5 A
35 A
Voltage - Forward (Vf) (Max) @ If
1 V @ 1 A
1.1 V @ 17.5 A
Current - Reverse Leakage @ Vr
5 μA @ 100 V
10 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 165 ℃ (TJ)
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
4-SIP, KBPM
4-Square, KBPC WP
Supplier Device Package
KBPM
KBPC WP