Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi BD680A
BD680A
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP DARL 80V 4A SOT32-3
Manufacturer:
onsemi
Datasheet:
BD680A Datasheet
History Price: Obsolete
In Stock: 40200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD680A Specification
Specification
Part No
BD680A
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
SOT-32-3
BD680A PDF Datasheet
BD680A Datasheet
Click and Download: BD680A Datasheet
BD680A Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS
Fairchild Semiconductor
TRANS NPN DARL 45V 4A TO126-3
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD680A Compare Parts
BD680A vs BD682T
BD680A vs BD682S
BD680A vs BD682G
BD680A vs BD682
BD680A vs BD682
BD680A vs BD681STU-ON
BD680A vs BD681STU
BD680A vs BD681S
BD680A vs BD681S
BD680A vs BD681G
BD680A vs BD681
BD680A vs BD681
BD680A vs BD680G
BD680A vs BD680ASTU
BD680A vs BD680AG
BD680A vs BD680
BD680A vs BD680
BD680A vs BD679G
BD680A vs BD679AG
BD680A vs BD679A
BD680A vs BD679
BD680A vs BD679
BD680A vs BD678G
BD680A vs BD678AS
BD680A vs BD678AG
BD680A vs BD678A
BD680A vs BD678
BD680A vs BD678
BD680A vs BD677G
BD680A vs BD677AS-ON
BD680A vs BD677AS
BD680A vs BD677AG
BD680A vs BD677A
BD680A vs BD677
BD680A vs BD677
BD680A vs BD676G
BD680A vs BD676AS
BD680A vs BD676AG
BD680A vs BD676A
BD680A vs BD676
Customer Reviews
4.95 out of 5.00 stars from 58 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.