Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Fairchild Semiconductor BD675AS
BD675AS
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS NPN DARL 45V 4A TO126-3
Manufacturer:
Fairchild Semiconductor
Datasheet:
BD675AS Datasheet
History Price: $0.31000
In Stock: 1700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD675AS Specification
Specification
Part No
BD675AS
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
4 A
Voltage - Collector Emitter Breakdown (Max)
45 V
Vce Saturation (Max) @ Ib, Ic
2.8V @ 40mA, 2A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-225AA, TO-126-3
Supplier Device Package
TO-126-3
BD675AS PDF Datasheet
BD675AS Datasheet
Click and Download: BD675AS Datasheet
BD675AS Related Parts
BD675
onsemi
TRANS NPN DARL 45V 4A TO126
BD675A
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AG
onsemi
TRANS NPN DARL 45V 4A TO126
BD675AS-ON
onsemi
TRANS NPN DARL 45V 4A TO126-3
BD675G
onsemi
TRANS NPN DARL 45V 4A TO126
BD676
onsemi
TRANS PNP DARL 45V 4A TO126
BD676A
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AG
onsemi
TRANS PNP DARL 45V 4A TO126
BD676AS
Fairchild Semiconductor
TRANS PNP DARL 45V 4A TO126-3
BD676G
onsemi
TRANS PNP DARL 45V 4A TO126
BD677
STMicroelectronics
TRANS NPN DARL 60V 4A SOT32-3
BD677
onsemi
TRANS NPN DARL 60V 4A TO126
BD675AS Compare Parts
BD675AS vs BD682T
BD675AS vs BD682S
BD675AS vs BD682G
BD675AS vs BD682
BD675AS vs BD682
BD675AS vs BD681STU-ON
BD675AS vs BD681STU
BD675AS vs BD681S
BD675AS vs BD681S
BD675AS vs BD681G
BD675AS vs BD681
BD675AS vs BD681
BD675AS vs BD680G
BD675AS vs BD680ASTU
BD675AS vs BD680AG
BD675AS vs BD680A
BD675AS vs BD680A
BD675AS vs BD680
BD675AS vs BD680
BD675AS vs BD679G
BD675AS vs BD679AG
BD675AS vs BD679A
BD675AS vs BD679
BD675AS vs BD679
BD675AS vs BD678G
BD675AS vs BD678AS
BD675AS vs BD678AG
BD675AS vs BD678A
BD675AS vs BD678
BD675AS vs BD678
BD675AS vs BD677G
BD675AS vs BD677AS-ON
BD675AS vs BD677AS
BD675AS vs BD677AG
BD675AS vs BD677A
BD675AS vs BD677
BD675AS vs BD677
BD675AS vs BD676G
BD675AS vs BD676AS
BD675AS vs BD676AG
Customer Reviews
4.95 out of 5.00 stars from 73 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement