2N6672
2N6672
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6672 Datasheet
History Price: $106.65000
In Stock: 15900
2N6672 Specification
Specification
Part No
2N6672
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
-
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
-
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
-
Frequency - Transition
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
2N6672 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6672 Description
The Microchip Technology 2N6672 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a variety of applications, including power management, switching, and amplification. This device is particularly well-suited for use in power supplies, motor control, and other applications where efficient switching and low on-resistance are critical. Below is a detailed overview of the specifications and features of the 2N6672.

## Overview

The 2N6672 is designed to provide high efficiency and reliability in electronic circuits. As an N-channel MOSFET, it allows current to flow from the drain to the source when a positive voltage is applied to the gate. This characteristic makes it ideal for high-speed switching applications, where rapid turn-on and turn-off times are essential.

## Key Specifications

1. Device Type:
- Type: N-channel MOSFET

2. Voltage Ratings:
- Drain-Source Voltage (V_DS): 60V
- Gate-Source Voltage (V_GS): ±20V

3. Current Ratings:
- Continuous Drain Current (I_D): 15A at a case temperature of 25°C
- Pulsed Drain Current (I_D, pulsed): 30A

4. On-Resistance:
- R_DS(on): Typically 0.1 ohms at V_GS = 10V, which ensures low power loss during operation.

5. Gate Charge:
- Total Gate Charge (Q_g): Approximately 30 nC at V_GS = 10V, which contributes to fast switching speeds.

6. Thermal Characteristics:
- Junction-to-Case Thermal Resistance (RθJC): 5°C/W, indicating efficient heat dissipation.
- Operating Junction Temperature (T_J): -55°C to +150°C, allowing for operation in a wide range of environmental conditions.

7. Package:
- Package Type: TO-220, which provides good thermal performance and ease of mounting.
- Dimensions: Standard TO-220 package dimensions, facilitating compatibility with various heatsinks.

8. Switching Characteristics:
- Turn-On Time (t_on): Typically 30 ns
- Turn-Off Time (t_off): Typically 60 ns
- These fast switching times make the 2N6672 suitable for high-frequency applications.

## Applications

The Microchip Technology 2N6672 is suitable for a wide range of applications, including:

- Power Supplies: Used in switch-mode power supplies (SMPS) for efficient voltage regulation and power conversion.
- Motor Control: Ideal for driving DC motors and other inductive loads due to its high current handling capability.
- Lighting Control: Utilized in LED drivers and lighting control circuits for efficient power management.
- Audio Amplifiers: Can be used in audio amplifier circuits for efficient signal amplification.

## Conclusion

The Microchip Technology 2N6672 N-channel MOSFET is a versatile and efficient device that meets the demands of modern electronic applications. With its high voltage and current ratings, low on-resistance, and fast switching characteristics, it is well-suited for power management, motor control, and other high-performance applications. The TO-220 package provides excellent thermal performance, making it easy to integrate into various designs. Overall, the 2N6672 is a reliable choice for engineers looking to enhance the efficiency and performance of their electronic circuits.
2N6672 Compare Parts
  • 2N6672 vs 2N697A PBFREE
  • 2N6672 vs 2N697
  • 2N6672 vs 2N696
  • 2N6672 vs 2N6773
  • 2N6672 vs 2N6772
  • 2N6672 vs 2N6771
  • 2N6672 vs 2N6752
  • 2N6672 vs 2N6751
  • 2N6672 vs 2N6739
  • 2N6672 vs 2N6730
  • 2N6672 vs 2N6728
  • 2N6672 vs 2N6727
  • 2N6672 vs 2N6725
  • 2N6672 vs 2N6718-BP
  • 2N6672 vs 2N6718-AP
  • 2N6672 vs 2N6715
  • 2N6672 vs 2N6714
  • 2N6672 vs 2N6678
  • 2N6672 vs 2N6677
  • 2N6672 vs 2N6676
  • 2N6672 vs 2N6675
  • 2N6672 vs 2N6674
  • 2N6672 vs 2N6673
  • 2N6672 vs 2N6671
  • 2N6672 vs 2N6668 TIN/LEAD
  • 2N6672 vs 2N6668
  • 2N6672 vs 2N6668
  • 2N6672 vs 2N6667G
  • 2N6672 vs 2N6667
  • 2N6672 vs 2N6667
  • 2N6672 vs 2N6666
  • 2N6672 vs 2N6650
  • 2N6672 vs 2N6649
  • 2N6672 vs 2N6648
  • 2N6672 vs 2N6648
  • 2N6672 vs 2N6609 PBFREE
  • 2N6672 vs 2N6609
  • 2N6672 vs 2N6609
  • 2N6672 vs 2N657S
  • 2N6672 vs 2N656S
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price