2N6672
2N6672
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6672 Datasheet
History Price: $106.65000
In Stock: 15900
2N6672 vs 2N6752
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
-
NPN
Current - Collector (Ic) (Max)
-
10 A
Voltage - Collector Emitter Breakdown (Max)
-
450 V
Vce Saturation (Max) @ Ib, Ic
-
3V @ 3A, 10A
Current - Collector Cutoff (Max)
-
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
8 @ 5A, 3V
Power - Max
-
150 W
Frequency - Transition
-
60MHz
Operating Temperature
-
-65 ℃ ~ 175 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-204AA
Supplier Device Package
-
TO-3