2N5955
2N5955
Active
Description:  TRANS PNP 60V 6A TO66
Manufacturer:  Microchip Technology
Datasheet:   2N5955 Datasheet
History Price: $48.76500
In Stock: 32600
2N5955 Specification
Specification
Part No
2N5955
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
6 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
40 W
Frequency - Transition
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-213AA, TO-66-2
Supplier Device Package
TO-66 (TO-213AA)
2N5955 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5955 Description
The 2N5955 is a high-voltage N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Microchip Technology. It is designed for various applications, including power management, switching, and amplification in electronic circuits. Below is a detailed overview of the 2N5955, including its specifications and parameters.

## Overview

The 2N5955 is known for its high voltage and current handling capabilities, making it suitable for applications that require robust performance under demanding conditions. It features a low on-resistance, which contributes to efficient power management and reduced heat generation during operation.

## Key Specifications

1. Type: N-channel MOSFET
2. Maximum Drain-Source Voltage (V_DS): 60V
3. Maximum Gate-Source Voltage (V_GS): ±20V
4. Continuous Drain Current (I_D): 9A (at 25°C)
5. Pulsed Drain Current (I_D, pulsed): 30A
6. On-Resistance (R_DS(on)): Typically 0.5 ohms at V_GS = 10V
7. Gate Threshold Voltage (V_GS(th)): 2V to 4V
8. Total Gate Charge (Q_g): Approximately 30 nC (at V_GS = 10V)
9. Maximum Power Dissipation (P_D): 50W (at 25°C)
10. Operating Temperature Range: -55°C to +150°C
11. Package Type: TO-220

## Electrical Characteristics

- Input Capacitance (C_iss): Typically around 1000 pF
- Output Capacitance (C_oss): Typically around 200 pF
- Reverse Transfer Capacitance (C_rss): Typically around 50 pF
- Body Diode Forward Voltage (V_f): Typically 1.5V at 9A

## Thermal Characteristics

- Thermal Resistance, Junction-to-Case (RθJC): 3°C/W
- Thermal Resistance, Junction-to-Ambient (RθJA): 62.5°C/W

## Applications

The 2N5955 is widely used in various applications, including:

- Power Switching: Ideal for high-speed switching applications in power supplies and converters.
- Motor Control: Suitable for driving motors in industrial and consumer applications.
- Amplification: Can be used in RF amplifiers and other signal amplification circuits.
- Load Switching: Effective for switching loads in automotive and industrial applications.

## Advantages

- High Voltage Capability: The 60V rating allows it to be used in a wide range of applications.
- Low On-Resistance: This feature minimizes power loss and heat generation, enhancing efficiency.
- Robust Performance: With a high continuous and pulsed drain current rating, it can handle demanding loads.
- Wide Temperature Range: The operational temperature range makes it suitable for various environments.

## Conclusion

The Microchip Technology 2N5955 N-channel MOSFET is a versatile and reliable component for high-voltage applications. Its combination of high current handling, low on-resistance, and robust thermal performance makes it an excellent choice for engineers and designers looking to implement efficient power management solutions in their electronic designs. Whether used in power supplies, motor control, or signal amplification, the 2N5955 provides the performance and reliability needed for modern electronic applications.
2N5955 Compare Parts
  • 2N5955 vs 2N5962_D26Z
  • 2N5955 vs 2N5962
  • 2N5955 vs 2N5961_D27Z
  • 2N5955 vs 2N5961
  • 2N5955 vs 2N5886G
  • 2N5955 vs 2N5886
  • 2N5955 vs 2N5886
  • 2N5955 vs 2N5886
  • 2N5955 vs 2N5885G
  • 2N5955 vs 2N5885 PBFREE
  • 2N5955 vs 2N5885
  • 2N5955 vs 2N5885
  • 2N5955 vs 2N5884G
  • 2N5955 vs 2N5884 PBFREE
  • 2N5955 vs 2N5884
  • 2N5955 vs 2N5884
  • 2N5955 vs 2N5884
  • 2N5955 vs 2N5884
  • 2N5955 vs 2N5883G
  • 2N5955 vs 2N5883
  • 2N5955 vs 2N5883
  • 2N5955 vs 2N5882
  • 2N5955 vs 2N5882
  • 2N5955 vs 2N5881
  • 2N5955 vs 2N5880
  • 2N5955 vs 2N5879
  • 2N5955 vs 2N5879
  • 2N5955 vs 2N5878 PBFREE
  • 2N5955 vs 2N5878
  • 2N5955 vs 2N5877
  • 2N5955 vs 2N5876
  • 2N5955 vs 2N5875
  • 2N5955 vs 2N5874
  • 2N5955 vs 2N5873
  • 2N5955 vs 2N5872
  • 2N5955 vs 2N5871
  • 2N5955 vs 2N5871
  • 2N5955 vs 2N5868
  • 2N5955 vs 2N5867
  • 2N5955 vs 2N5840
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new