2N5955
2N5955
Active
Description:  TRANS PNP 60V 6A TO66
Manufacturer:  Microchip Technology
Datasheet:   2N5955 Datasheet
History Price: $48.76500
In Stock: 32600
2N5955 vs 2N5885G
Part No
Series
-
-
Packaging
Bulk
Tray
Status
Active
Obsolete
Transistor Type
PNP
NPN
Current - Collector (Ic) (Max)
6 A
25 A
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
4V @ 6.25A, 25A
Current - Collector Cutoff (Max)
-
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
20 @ 10A, 4V
Power - Max
40 W
200 W
Frequency - Transition
-
4MHz
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-213AA, TO-66-2
TO-204AA, TO-3
Supplier Device Package
TO-66 (TO-213AA)
TO-204 (TO-3)