Current - Collector (Ic) (Max)
6 A
7 A
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
-
-
DC Current Gain (hFE) (Min) @ Ic, Vce
-
2.5 @ 4A, 20V
Frequency - Transition
-
4MHz
Operating Temperature
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-213AA, TO-66-2
TO-204AA, TO-3
Supplier Device Package
TO-66 (TO-213AA)
TO-3