Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ onsemi TIP47TU
TIP47TU
Active
Transistors - Bipolar (BJT) - Single
Description:
TIP47TU - 1.0 A, 250 V NPN BIPOL
Manufacturer:
onsemi
Datasheet:
TIP47TU Datasheet
History Price: Active
In Stock: 300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TIP47TU Specification
Specification
Part No
TIP47TU
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
250 V
Vce Saturation (Max) @ Ib, Ic
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 10V
Power - Max
2 W
Frequency - Transition
10MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
TIP47TU PDF Datasheet
TIP47TU Datasheet
Click and Download: TIP47TU Datasheet
TIP47TU Related Parts
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP47TU Compare Parts
TIP47TU vs TIP50G
TIP47TU vs TIP50
TIP47TU vs TIP50
TIP47TU vs TIP50
TIP47TU vs TIP49TU
TIP47TU vs TIP49 TR
TIP47TU vs TIP49 SL
TIP47TU vs TIP49
TIP47TU vs TIP49
TIP47TU vs TIP49
TIP47TU vs TIP49
TIP47TU vs TIP49
TIP47TU vs TIP48TU
TIP47TU vs TIP48TU
TIP47TU vs TIP48G
TIP47TU vs TIP48
TIP47TU vs TIP48
TIP47TU vs TIP48
TIP47TU vs TIP48
TIP47TU vs TIP47G
TIP47TU vs TIP47-BP
TIP47TU vs TIP47 SL
TIP47TU vs TIP47
TIP47TU vs TIP47
TIP47TU vs TIP47
TIP47TU vs TIP47
TIP47TU vs TIP47
TIP47TU vs TIP42G
TIP47TU vs TIP42CTU
TIP47TU vs TIP42CTU
TIP47TU vs TIP42CN
TIP47TU vs TIP42CG
TIP47TU vs TIP42C-BP
TIP47TU vs TIP42C SL PBFREE
TIP47TU vs TIP42C PBFREE
TIP47TU vs TIP42C
TIP47TU vs TIP42C
TIP47TU vs TIP42C
TIP47TU vs TIP42C
TIP47TU vs TIP42BG
Customer Reviews
4.95 out of 5.00 stars from 59 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.