☰
TIP112
TIP112
Active
Description:  TRANS NPN DARL 100V 2A TO220
Manufacturer:  STMicroelectronics
Datasheet:   TIP112 Datasheet
History Price: $0.88000
In Stock: 20180
TIP112 Specification
Specification
Part No
TIP112
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
2 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 8mA, 2A
Current - Collector Cutoff (Max)
2mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 1A, 4V
Power - Max
2 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP112 PDF Datasheet
TIP112 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP112 Description

The STMicroelectronics TIP112 is a high-gain, silicon NPN Darlington power transistor designed for applications requiring high current amplification and robust switching capabilities. Its Darlington configuration provides very high current gain, allowing low base current drive to control significant collector currents. The TIP112 is commonly used in power control, relay driving, motor control, and amplification applications in industrial, consumer, and automotive electronics.

## Electrical Characteristics

* Transistor type: NPN Darlington
* Collector-Emitter voltage (VCEO): 100 V maximum
* Collector-Base voltage (VCBO): 100 V maximum
* Emitter-Base voltage (VEBO): 5 V maximum
* Collector current (IC): 5 A continuous
* Peak collector current (ICM): 8 A pulsed
* DC current gain (hFE): 1000 minimum at IC = 3 A, VCE = 4 V
* Collector-Emitter saturation voltage (VCE(sat)): 2 V typical at IC = 3 A, IB = 60 mA
* Base-Emitter saturation voltage (VBE(sat)): 2.5 V typical at IC = 3 A
* Input impedance: High due to Darlington configuration

These electrical specifications make the TIP112 suitable for driving medium to high power loads with relatively low control currents.

## Switching and Performance

* Transition frequency (fT): 2.5 MHz typical
* Turn-on and turn-off times:

* Turn-on: 3 µs typical
* Turn-off: 5 µs typical
* Safe operating area (SOA) defined for both DC and pulsed operation
* Thermal stability provided by internal configuration and robust silicon design

The transistor provides reliable switching performance in both DC and moderate-frequency applications.

## Thermal Characteristics

* Maximum junction temperature (TJ): 150°C
* Storage temperature range: -65°C to +150°C
* Thermal resistance, junction-to-case (RθJC): 1.5°C/W typical
* Thermal resistance, junction-to-ambient (RθJA): 62.5°C/W typical in free air
* Power dissipation: 65 W maximum in free air

Adequate heatsinking is recommended for continuous high-current applications to prevent thermal runaway and ensure long-term reliability.

## Mechanical and Package Features

* Package: TO-220
* Lead configuration: Three leads (Base, Collector, Emitter)
* Mounting options: Through-hole with optional heatsink attachment
* Package dimensions: Standard TO-220 form factor for compatibility with existing designs
* Lead finish: Tin-plated for reliable soldering

The TO-220 package supports high current handling and allows easy thermal management via heatsinks or metal chassis mounting.

## Applications

* Power amplification and switching in industrial controls
* Relay and solenoid drivers
* Motor drivers for DC and stepper motors
* High-current LED or lamp drivers
* Audio amplifier output stages
* General-purpose high-current switching in consumer and automotive electronics

The TIP112 excels in situations where high gain and robust current handling are required, especially when low base drive is desirable.

## Key Features and Advantages

* High current gain (hFE ≥ 1000) for efficient control of high-power loads
* High voltage capability (VCEO = 100 V) suitable for medium-voltage circuits
* Robust collector current handling (IC = 5 A continuous, ICM = 8 A pulsed)
* Low base drive requirements due to Darlington configuration
* TO-220 package allows easy heatsinking and thermal management
* High input impedance and predictable switching characteristics
* Safe operating area defined for reliable DC and pulsed operation
* Versatile application in industrial, automotive, and consumer systems

The STMicroelectronics TIP112 is a reliable and efficient choice for high-current switching and amplification applications, combining high gain, thermal stability, and ease of integration into a wide range of systems.
TIP112 Compare Parts
  • TIP112 vs TIP50G
  • TIP112 vs TIP50
  • TIP112 vs TIP50
  • TIP112 vs TIP50
  • TIP112 vs TIP49TU
  • TIP112 vs TIP49 TR
  • TIP112 vs TIP49 SL
  • TIP112 vs TIP49
  • TIP112 vs TIP49
  • TIP112 vs TIP49
  • TIP112 vs TIP49
  • TIP112 vs TIP49
  • TIP112 vs TIP48TU
  • TIP112 vs TIP48TU
  • TIP112 vs TIP48G
  • TIP112 vs TIP48
  • TIP112 vs TIP48
  • TIP112 vs TIP48
  • TIP112 vs TIP48
  • TIP112 vs TIP47TU
  • TIP112 vs TIP47TU
  • TIP112 vs TIP47G
  • TIP112 vs TIP47-BP
  • TIP112 vs TIP47 SL
  • TIP112 vs TIP47
  • TIP112 vs TIP47
  • TIP112 vs TIP47
  • TIP112 vs TIP47
  • TIP112 vs TIP47
  • TIP112 vs TIP42G
  • TIP112 vs TIP42CTU
  • TIP112 vs TIP42CTU
  • TIP112 vs TIP42CN
  • TIP112 vs TIP42CG
  • TIP112 vs TIP42C-BP
  • TIP112 vs TIP42C SL PBFREE
  • TIP112 vs TIP42C PBFREE
  • TIP112 vs TIP42C
  • TIP112 vs TIP42C
  • TIP112 vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet